The SP4021-01FTG-C components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 25A per IEC 61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 25 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant
19.6V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19.6V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
19.6V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS Diode Bidirectional 5V 600W SMD Product overview: SP4021-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4021-01FTG-C can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101349-SP4021-01FTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.3V
Max Clamping Voltage: 19.6V (Typ)
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors 2.5pF 25A BI for Surge Protection
ESD PROTECTION DIODE, TVS, SOD-323-2, FULL REEL; Clamping Voltage Vc Max:19.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:600W; Product Range:SPA SP4021 Series; TVS Polarity:Bidirection
ESD PROTECTION DIODE, TVS, SOD-323-2; Clamping Voltage Vc Max:19.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:600W; Product Range:SPA SP4021 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 5V, SOD-323; Clamping Voltage Vc Max:19.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:600W; Product Range:SPA SP4021 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
24A@8/20us 600W 19.6V@Typ 6.3V 5V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 19.6VC SOD323
TVS DIODE 5VWM 19.6VC SOD323
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4021-01FTG-C | 1713891 | 1714265P | F6273CT-ND | 144-SP4021-01FTG-C | 1101349-SP4021-01FTG-C | SP4021-01FTG-C | 05X0407 | 05X0406 | SP4021-01FTG-C | SP4021-01FTG-C | SP4021-01FTG-C |
| Product Name | 2.5pF, 25A Discrete TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | SMD 5V 600W TVS Protection Diode | TVS - TVS - Diodes - SP4021-01FTG-C | TVS Diodes / ESD Suppressors | Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse | Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| VR | 5 volts | |||||||||||
| VBR | 6.3 to ? volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||||||
| CT | 2.5 pF | 2.5 pF |