The SP723 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards IEC 61000-4-2, Direct Discharge 8 kV (Level 4) IEC 61000-4-2, Air Discharge 15 kV (Level 4) MIL-STD-3015.7 25 kV Peak Current Capability IEC 61000-4-5 8/20µs Peak Pulse Current.....±7A Single Transient Pulse, 100s Pulse Width.......±4A Designed to Provide Over-Voltage Protection Single-Ended Voltage Range to +30V Differential Voltage Range to..................
TVS ARRAY ESD 6 INPUT 8-SOIC
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257680-SP723AB
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED 8SOIC
| Littelfuse, Inc. | ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP723AB | SP723AB | 1257680-SP723AB | SP723AB |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP723 - SP723AB | Mixed Technology | TVS - TVS - Mixed Technology - SP723AB | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |