Telecom transient arrestor,SMP100LC-35
Telecom transient arrestor,SMP100LC-35
Telecom transient arrestor,SMP100LC-35
THYRISTOR 35V 400A DO214AA
THYRISTOR 35V 400A DO214AA
TVS-DIODE, 32V, Bidirectional, SMB, FULL REEL; Product Range:SMP100LC Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Trisil SMP100LC Series, Bidirectional, 32 V, DO-214AA, 2, 35 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Trisil SMP100LC Series, Bidirectional, 32 V, DO-214AA, 2, 35 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | 1023578 | 4861821P | SMP100LC-35 | SMP100LC-35 | 57P0341 | 34M8576 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors | Tvs-Diode, 32V, Bidirectional, Smb, Full Reel; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Trisil Smp100Lc Series, Bidirectional, 32 V, Do-214Aa, 2, 35 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Do-214aa (smb) | DO-214 | SMB; SMB |