The SR05-02CTG consists of four, low capacitance steering diodes and a low voltage TVS diode that provide protection against ESD and lightning surge events. Each channel or I/O pin can safely absorb up to 25A (tP=8/20μs) and repetitive ESD strikes above the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. The low loading capacitance makes it ideal for protecting high-speed telecommunication data lines. ESD, IEC61000-4-2 , ±30kV contact discharge, ±30kV air discharge EFT, IEC61000-4-4, 80 A (tP=5/50ns) Lightning protection, IEC61000-4-5, 25 A (tP=8/20μs) Low capacitance of 6.0pF (TYP) per I/O Low clamp voltage Small SOT143 (JEDEC TO-253) packaging Moisture Sensitivity Level (MSL-1)
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Trans Voltage Suppressor Diode, 450W, 5V V(RWM), Unidirectional, 1 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR05-02CTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 450W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR05-02CTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101755-SR05-02CTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-143
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 18VC SOT143
25A@8/20us 450W 18V 6V 5V SOT-143 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 18VC SOT143
ESD PROTECTION DIODE, 5V, 25A, SOT-143, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:450W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 5V, SOT-143; Clamping Voltage Vc Max:18V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:450W; Product Range:SR05 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
ESD PROTECTION DIODE, 5V, 25A, SOT-143; Clamping Voltage Vc Max:18V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:450W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SR05-02CTG | F6188TR-ND | 144-SR05-02CTG | 1101755-SR05-02CTG | SR05-02CTG | SR05-02CTG | SR05-02CTG | 94W9566 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SR05 - SR05-02CTG | TVS Diodes | 450W 5V TVS Protection Diode | TVS - TVS - Diodes - SR05-02CTG | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Esd Protection Diode, 5V, 25A, Sot-143, Full Reel; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VBR | 6 to ? volts | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
| CT | 6 pF | |||||||
| Configuration | Single | Single |