Littelfuse, Inc. SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SPHV36-01ETG

Description
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
Request a Quote
Description
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPHV36-01ETG is a 200W unidirectional TVS diode in SOD882 packaging, designed to protect sensitive electronics from electrostatic discharge and overvoltage transients in automotive and portable applications. It has a reverse standoff voltage of 36.0 V, a breakdown voltage of 40.0 V, and a clamping voltage of 60.0 V at 2.0 A pulse current (tP=8/20μs). The device meets IEC 61000-4-2 for ±15 kV contact and ±20 kV air discharge, and is AEC-Q101 qualified. It features a diode capacitance of 25 pF at 1 MHz and is RoHS compliant with matte tin plating on a copper alloy lead frame. The package dimensions comply with JEDEC MO-236 standards.

Datasheet Summary
Powered by GS/AI

The SPHV36-01ETG is a 200W unidirectional TVS diode in SOD882 packaging, designed to protect sensitive electronics from electrostatic discharge and overvoltage transients in automotive and portable applications. It has a reverse standoff voltage of 36.0 V, a breakdown voltage of 40.0 V, and a clamping voltage of 60.0 V at 2.0 A pulse current (tP=8/20μs). The device meets IEC 61000-4-2 for ±15 kV contact and ±20 kV air discharge, and is AEC-Q101 qualified. It features a diode capacitance of 25 pF at 1 MHz and is RoHS compliant with matte tin plating on a copper alloy lead frame. The package dimensions comply with JEDEC MO-236 standards.

Suppliers

Company
Product
Description
Supplier Links
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 - SPHV36-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101
SPHV36-01ETG
SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 SPHV36-01ETG
The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant

The unidirectional SPHV series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 8A (tP=8/20μs, SPHV12) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 qualifie Lead-free, Halogen-free, and RoHS Compliant

Supplier's Site Datasheet
TVS Diodes - F6512TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6512TR-ND
TVS Diodes F6512TR-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6512CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6512CT-ND
TVS Diodes F6512CT-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6512DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6512DKR-ND
TVS Diodes F6512DKR-ND
60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1095635-SPHV36-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1095635-SPHV36-01ETG
Circuit Protection - TVS - Diodes 1095635-SPHV36-01ETG
Win Source Part Number: 1095635-SPHV36-01ETG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SPHV, SPA® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V (Max) Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 60V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: SOD-882 Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): SMF33A; SMF36A; SMF45A-E3-08; SMF43A-E3-18; SMF40A; SMF33A-TPSPHV3601ETG ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F6512DKR,-SPHV36-01E TG,F6512CT,F6512TR

Win Source Part Number: 1095635-SPHV36-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SPHV, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 60V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): SMF33A; SMF36A; SMF45A-E3-08; SMF43A-E3-18; SMF40A; SMF33A-TPSPHV3601ETG;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F6512DKR,-SPHV36-01ETG,F6512CT,F6512TR

Buy Now Datasheet
200W 36V TVS Protection Diode - 144-SPHV36-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 36V TVS Protection Diode
144-SPHV36-01ETG
200W 36V TVS Protection Diode 144-SPHV36-01ETG
TVS Diode, 200W, 36V Unidirectional, 1 Element, SOD Product overview: SPHV36-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV36-01ETG can be used for catalog matching and distributor lookup.

TVS Diode, 200W, 36V Unidirectional, 1 Element, SOD Product overview: SPHV36-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV36-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SPHV36-01ETG
TVS DIODE 36VWM 60VC SOD882

TVS DIODE 36VWM 60VC SOD882

Supplier's Site Datasheet
Diode, Esd Protection, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse - 33AC1016 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse
33AC1016
Diode, Esd Protection, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse 33AC1016
DIODE, ESD PROTECTION, 36V, SOD-882; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 36V, SOD-882; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse - 87X7988 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse
87X7988
Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse 87X7988
TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:-; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 36V, SOD-882; Clamping Voltage Vc Max:60V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:36V; Power Dissipation Pd:-; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV36-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV36-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV36-01ETG
TVS DIODE 36VWM 60VC SOD882

TVS DIODE 36VWM 60VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SPHV36-01ETG F6512TR-ND 1095635-SPHV36-01ETG 144-SPHV36-01ETG SPHV36-01ETG 33AC1016 87X7988 SPHV36-01ETG
Product Name SPHV Series 200W Discrete Unidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes Circuit Protection - TVS - Diodes 200W 36V TVS Protection Diode TVS Diodes Diode, Esd Protection, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse Tvs Diode, Aec-Q101, 200W, 36V, Sod-882; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 36 volts
VBR 40 to ? volts 40 volts 40 volts 40 volts 40 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data