Littelfuse, Inc. SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SPHV24-01ETG-C

Description
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SPHV24-01ETG-C - Littelfuse, Inc.
Rosemont, IL, United States
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SPHV24-01ETG-C
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SPHV24-01ETG-C
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Diodes - F6509CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6509CT-ND
TVS Diodes F6509CT-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6509TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6509TR-ND
TVS Diodes F6509TR-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6509DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6509DKR-ND
TVS Diodes F6509DKR-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
200W 24V 17pF TVS Protection Diode - 144-SPHV24-01ETG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 24V 17pF TVS Protection Diode
144-SPHV24-01ETG-C
200W 24V 17pF TVS Protection Diode 144-SPHV24-01ETG-C
200W 24V Bidirectional TVS Diode, 17pF, SOD, 36V Clamp Product overview: SPHV24-01ETG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 24V, 17pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 24V, 17pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV24-01ETG-C can be used for catalog matching and distributor lookup.

200W 24V Bidirectional TVS Diode, 17pF, SOD, 36V Clamp Product overview: SPHV24-01ETG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 24V, 17pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 24V, 17pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV24-01ETG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SPHV24-01ETG-C - 800658-SPHV24-01ETG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SPHV24-01ETG-C
800658-SPHV24-01ETG-C
TVS - TVS - Diodes - SPHV24-01ETG-C 800658-SPHV24-01ETG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 800658-SPHV24-01ETG- C Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Maximum) Voltage - Breakdown (Min): 26.7V Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOD-882 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 50V Capacitance at Frequency: 17pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800658-SPHV24-01ETG-C
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Maximum)
Voltage - Breakdown (Min): 26.7V
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOD-882
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 50V
Capacitance at Frequency: 17pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV24-01ETG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV24-01ETG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV24-01ETG-C
TVS DIODE 24VWM 50VC SOD882

TVS DIODE 24VWM 50VC SOD882

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SPHV24-01ETG-C
TVS Diodes / ESD Suppressors SPHV24-01ETG-C
TVS Diodes / ESD Suppressors 1CH 24V 200W BI

TVS Diodes / ESD Suppressors 1CH 24V 200W BI

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SPHV24-01ETG-C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SPHV24-01ETG-C
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SPHV24-01ETG-C
3A@8/20us 50V 200W 26.7V Bi-Directional 24V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS

3A@8/20us 50V 200W 26.7V Bi-Directional 24V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes SPHV24-01ETG-C
TVS DIODE 24VWM 50VC SOD882

TVS DIODE 24VWM 50VC SOD882

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse - 87X7985 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse
87X7985
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse 87X7985
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:200W; Product Range:SPA SPHV-C Series; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:200W; Product Range:SPA SPHV-C Series; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse - 38Y6531 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse
38Y6531
Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse 38Y6531
TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Power Dissipation Pd:200W; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 24V, SOD-882; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Power Dissipation Pd:200W; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 24V, Sod882; Clamping Voltage Vc Max Littelfuse - 18AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Sod882; Clamping Voltage Vc Max Littelfuse
18AC7728
Diode, Esd Protection, 24V, Sod882; Clamping Voltage Vc Max Littelfuse 18AC7728
DIODE, ESD PROTECTION, 24V, SOD882; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200W; Product Range:SPA SPHV-C Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, SOD882; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:200W; Product Range:SPA SPHV-C Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SPHV24-01ETG-C F6509CT-ND 144-SPHV24-01ETG-C 800658-SPHV24-01ETG-C SPHV24-01ETG-C SPHV24-01ETG-C SPHV24-01ETG-C SPHV24-01ETG-C 87X7985 38Y6531 18AC7728
Product Name SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes 200W 24V 17pF TVS Protection Diode TVS - TVS - Diodes - SPHV24-01ETG-C Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse Tvs Diode, Aec-Q101, 200W, 24V, Sod-882; Clamping Voltage Vc Max Littelfuse Diode, Esd Protection, 24V, Sod882; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26.7 to ? volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data