Texas Instruments Circuit Protection - TVS - Mixed Technology SN65240PG4

Description
Win Source Part Number: 1294369-SN65240PG4 Category: Circuit Protection>TVS - Mixed Technology Package: Tube Applications: USB Number of Circuits: 1 Standard Package: 50 Technology: Mixed Technology Voltage - Clamping: 7V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65240PE4,SN65240PE 4 Base Product Number: SN65240
Request a Quote Datasheet
Description
Win Source Part Number: 1294369-SN65240PG4 Category: Circuit Protection>TVS - Mixed Technology Package: Tube Applications: USB Number of Circuits: 1 Standard Package: 50 Technology: Mixed Technology Voltage - Clamping: 7V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65240PE4,SN65240PE 4 Base Product Number: SN65240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Mixed Technology - 1294369-SN65240PG4 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1294369-SN65240PG4
Circuit Protection - TVS - Mixed Technology 1294369-SN65240PG4
Win Source Part Number: 1294369-SN65240PG4 Category: Circuit Protection>TVS - Mixed Technology Package: Tube Applications: USB Number of Circuits: 1 Standard Package: 50 Technology: Mixed Technology Voltage - Clamping: 7V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65240PE4,SN65240PE 4 Base Product Number: SN65240

Win Source Part Number: 1294369-SN65240PG4
Category: Circuit Protection>TVS - Mixed Technology
Package: Tube
Applications: USB
Number of Circuits: 1
Standard Package: 50
Technology: Mixed Technology
Voltage - Clamping: 7V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65240PE4,SN65240PE4
Base Product Number: SN65240

Buy Now Datasheet
Singapore, Singapore
7V TVS Protection Diode
149-SN65240PG4
7V TVS Protection Diode 149-SN65240PG4
TVS DEVICE MIXED 7V 8DIP Product overview: SN65240PG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240PG4 can be used for catalog matching and distributor lookup.

TVS DEVICE MIXED 7V 8DIP Product overview: SN65240PG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240PG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mixed Technology - SN65240PG4 - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SN65240PG4
Mixed Technology SN65240PG4
IC USB TRANSIENT SUPP 8-DIP

IC USB TRANSIENT SUPP 8-DIP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SN65240PG4 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SN65240PG4
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SN65240PG4
TVS DEVICE MIXED 7V 8DIP

TVS DEVICE MIXED 7V 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1294369-SN65240PG4 149-SN65240PG4 SN65240PG4 SN65240PG4
Product Name Circuit Protection - TVS - Mixed Technology 7V TVS Protection Diode Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Package 8-DIP (0.300", 7.62mm) Tube 8-PDIP
Unlock Full Specs
to access all available technical data