The SP4208-01FTG-C components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 30A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. ESD, IEC 61000-4-2,±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A(5/50ns) Lightning, IEC 61000-4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 3.0pF (@ VR=0V) Low leakage current Unidirectional and bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Littelfuse Inc.
Win Source Part Number: 896939-SP4208-01FTG-
Series: Automotive, AEC-Q101, SP4208, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10716CT, F10716DKR, -SP4208-01FTG-C, F10716TR
Trans Voltage Suppressor Diode, Product overview: SP4208-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4208-01FTG-C can be used for catalog matching and distributor lookup.
TVS DIODE 8VWM 25VC SOD323
TVS DIODE 8VWM 25VC SOD323
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4208-01FTG-C | F10716TR-ND | 896939-SP4208-01FTG-C | 144-SP4208-01FTG-C | SP4208-01FTG-C | SP4208-01FTG-C |
| Product Name | 3.0pF, 30A Discrete TVS Diode | TVS Diodes | TVS - TVS - Diodes - SP4208-01FTG-C | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 8 volts | |||||
| CT | 3 pF | |||||
| Configuration | Single | Single |