Littelfuse, Inc. 1.3pF, 7A Discrete TVS Diode SP4024-01FTG

Description
The SP4024-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP4024-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3pF, 7A Discrete TVS Diode - SP4024-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
1.3pF, 7A Discrete TVS Diode
SP4024-01FTG
1.3pF, 7A Discrete TVS Diode SP4024-01FTG
The SP4024-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

The SP4024-01FTG integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 7A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Protection Diode - 144-SP4024-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4024-01FTG
TVS Protection Diode 144-SP4024-01FTG
Transient Suppressor, Product overview: SP4024-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4024-01FTG can be used for catalog matching and distributor lookup.

Transient Suppressor, Product overview: SP4024-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4024-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4024-01FTG - 1101353-SP4024-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4024-01FTG
1101353-SP4024-01FTG
TVS - TVS - Diodes - SP4024-01FTG 1101353-SP4024-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101353-SP4024-01FTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V (Max) Minimum Breakdown Voltage: 26V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 7A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101353-SP4024-01FTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 26V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F6760CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6760CT-ND
TVS Diodes F6760CT-ND
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6760TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6760TR-ND
TVS Diodes F6760TR-ND
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6760DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6760DKR-ND
TVS Diodes F6760DKR-ND
50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Diode, Esd Protection, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse - 33AC1026 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse
33AC1026
Diode, Esd Protection, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse 33AC1026
DIODE, ESD PROTECTION, 24V, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4024 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4024 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse - 49Y8646 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse
49Y8646
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse 49Y8646
TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:SP4024 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:SP4024 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse - 70Y5545 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse
70Y5545
Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse 70Y5545
TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Product Range:SP4024 Series; Automotive Qualification Standard:-; Minimum Breakdown Voltage:26V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 350W, 24V, SOD-323; Clamping Voltage Vc Max:50V; Diode Case Style:SOD-323; No. of Pins:2Pins; Product Range:SP4024 Series; Automotive Qualification Standard:-; Minimum Breakdown Voltage:26V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4024-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4024-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4024-01FTG
TVS DIODE 24VWM 50VC SOD323

TVS DIODE 24VWM 50VC SOD323

Supplier's Site
TVS Diodes SP4024-01FTG
TVS DIODE 24VWM 50VC SOD323

TVS DIODE 24VWM 50VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4024-01FTG 144-SP4024-01FTG 1101353-SP4024-01FTG F6760CT-ND 33AC1026 49Y8646 70Y5545 SP4024-01FTG SP4024-01FTG
Product Name 1.3pF, 7A Discrete TVS Diode TVS Protection Diode TVS - TVS - Diodes - SP4024-01FTG TVS Diodes Diode, Esd Protection, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse Tvs Diode, Aec-Q101, 350W, 24V, Sod-323; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26 to ? volts 26 volts 26 volts 26 volts 26 volts 26 volts
CT 1.3 pF 1.3 pF
Unlock Full Specs
to access all available technical data