12.5A, 40V, SILICON, RECTIFIER DIODE, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, QFN-8 Product overview: SPV1001N40 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 40V, QFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.5A, 40V, QFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001N40 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1101657-SPV1001N40
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 12.5A
Voltage - Forward (Vf) (Max) @ If: 140mV @ 10A
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -45°C to 150°C
Family Name: SPV1001N40
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-PQFN (5x6)
Alternative Parts (Cross-Reference): USD1545ACT; SCF1245; SCF1240;
Introduction Date: June 20, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 40V 12.5A 8PQFN
DIODE GEN PURP 40V 12.5A 8PQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-SPV1001N40 | 1101657-SPV1001N40 | SPV1001N40 | SPV1001N40 |
| Product Name | 12.5A 40V QFN Diode and Rectifier | Diodes, Rectifiers - Single - SPV1001N40 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | 8-PowerVDFN | ||
| IO | 12.5 amps | |||
| Tj | -40 C (-40 F) | -45 to 150 C (-49 to 302 F) | ||
| Diode Type | Standard |