Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
SR505 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
SR505
Description
DIODE SCHOTTKY 50V 5A DO201AD
Acme Chip Technology Co., Limited
ODG (Origin Data Global)
Done
Description
DIODE SCHOTTKY 50V 5A DO201AD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR505
Discrete Semiconductor Products - Diodes - Rectifiers
SR505
DIODE SCHOTTKY 50V 5A DO201AD
DIODE SCHOTTKY 50V 5A DO201AD
Supplier's Site
ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SR505
Single Diodes
SR505
DIODE SCHOTTKY 50V 5A DO201AD
DIODE SCHOTTKY 50V 5A DO201AD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
ODG (Origin Data Global)
Product Category
Rectifiers
Schottky Diodes
Product Number
SR505
SR505
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Single Diodes
Package
DO-201
DO-201; DO-201AD, Axial
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Automotive 35V 100mA Diode and Rectifier
BA892E-6700
View Details
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCKV100K3
Specs
I
FSM
25 amps
I
F
300 mA
t
rr
2500 ns
View Details
Nexperia B.V.
Schottky barrier diode
BAT46WJ,115
Specs
Applications
Switching
Package
SOD-323; SOD323F SOD323F
RoHS Compliant
RoHS
View Details
7
suppliers
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
T483F
Specs
Life Cycle Stage
Declining
View Details