Littelfuse, Inc. 0.15pF 22kV avalanche diodes SP3522-01ETG

Description
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15pF 22kV avalanche diodes - SP3522-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
0.15pF 22kV avalanche diodes
SP3522-01ETG
0.15pF 22kV avalanche diodes SP3522-01ETG
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-SP3522-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3522-01ETG
TVS Protection Diode 144-SP3522-01ETG
Trans Voltage Suppressor Diode, Product overview: SP3522-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3522-01ETG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3522-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3522-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 959435-SP3522-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
959435-SP3522-01ETG
Circuit Protection - TVS - Diodes 959435-SP3522-01ETG
Win Source Part Number: 959435-SP3522-01ETG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SP3522, SPA® Type: Zener Package: Tape & Reel Applications: Automotive, HDMI Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V (Max) Voltage - Breakdown (Min): 9.2V (Typ) Voltage - Clamping (Max) @ Ipp: 14.5V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.15pF @ 3GHz Current - Peak Pulse (10/1000µs): 2.5A (8/20µs) Package / Case: SOD-882 Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F10267CT,F10267TR,-S P3522-01ETG,F10267DK R

Win Source Part Number: 959435-SP3522-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP3522, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive, HDMI
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Voltage - Breakdown (Min): 9.2V (Typ)
Voltage - Clamping (Max) @ Ipp: 14.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.15pF @ 3GHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F10267CT,F10267TR,-SP3522-01ETG,F10267DKR

Buy Now Datasheet
TVS Diodes - F10267DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10267DKR-ND
TVS Diodes F10267DKR-ND
14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10267CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10267CT-ND
TVS Diodes F10267CT-ND
14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F10267TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10267TR-ND
TVS Diodes F10267TR-ND
14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes SP3522-01ETG
TVS DIODE 7VWM 14.5VC SOD882

TVS DIODE 7VWM 14.5VC SOD882

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3522-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3522-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3522-01ETG
TVS DIODE 7VWM 14.5VC SOD882

TVS DIODE 7VWM 14.5VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3522-01ETG 144-SP3522-01ETG 959435-SP3522-01ETG F10267DKR-ND SP3522-01ETG SP3522-01ETG
Product Name 0.15pF 22kV avalanche diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 7 volts
CT 0.1500 pF 0.1500 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data