Littelfuse, Inc. 1.3pF, 12A Discrete TVS Diode SP4023-01FTG-C

Description
The SP4023-01FTG-C Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP4023-01FTG-C Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3pF, 12A Discrete TVS Diode - SP4023-01FTG-C - Littelfuse, Inc.
Rosemont, IL, United States
1.3pF, 12A Discrete TVS Diode
SP4023-01FTG-C
1.3pF, 12A Discrete TVS Diode SP4023-01FTG-C
The SP4023-01FTG-C Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

The SP4023-01FTG-C Series integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These components can safely absorb up to 12A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 12A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Protection Diode - 144-SP4023-01FTG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4023-01FTG-C
TVS Protection Diode 144-SP4023-01FTG-C
Trans Voltage Suppressor Diode, Product overview: SP4023-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4023-01FTG-C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP4023-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4023-01FTG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4023-01FTG-C - 1101352-SP4023-01FTG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4023-01FTG-C
1101352-SP4023-01FTG-C
TVS - TVS - Diodes - SP4023-01FTG-C 1101352-SP4023-01FTG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101352-SP4023-01FTG -C Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 15V (Max) Minimum Breakdown Voltage: 16V Max Clamping Voltage: 40V Peak Pulse Current(Ippm): 12A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101352-SP4023-01FTG-C
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 16V
Max Clamping Voltage: 40V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F6757DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6757DKR-ND
TVS Diodes F6757DKR-ND
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6757TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6757TR-ND
TVS Diodes F6757TR-ND
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6757CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6757CT-ND
TVS Diodes F6757CT-ND
40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP4023-01FTG-C
TVS Diodes / ESD Suppressors SP4023-01FTG-C
TVS Diodes / ESD Suppressors 1.3pF 12A BIDIRECTIONAL

TVS Diodes / ESD Suppressors 1.3pF 12A BIDIRECTIONAL

Buy Now Datasheet
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse - 49Y8645 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse
49Y8645
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse 49Y8645
TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Product Range:SP4023 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:16V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Product Range:SP4023 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:16V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse - 70Y5544 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse
70Y5544
Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse 70Y5544
TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Product Range:SP4023 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:16V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 450W, 15V, SOD-323; Product Range:SP4023 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:40V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:16V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 15V, Sod-323 Rohs Compliant Littelfuse - 29AK8076 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 15V, Sod-323 Rohs Compliant Littelfuse
29AK8076
Tvs Diode, Bidir, 15V, Sod-323 Rohs Compliant Littelfuse 29AK8076
TVS DIODE, BIDIR, 15V, SOD-323 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 15V, SOD-323 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4023-01FTG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4023-01FTG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4023-01FTG-C
TVS DIODE 15VWM 40VC SOD323

TVS DIODE 15VWM 40VC SOD323

Supplier's Site
TVS Diodes SP4023-01FTG-C
TVS DIODE 15VWM 40VC SOD323

TVS DIODE 15VWM 40VC SOD323

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4023-01FTG-C 144-SP4023-01FTG-C 1101352-SP4023-01FTG-C F6757DKR-ND SP4023-01FTG-C 49Y8645 29AK8076 SP4023-01FTG-C SP4023-01FTG-C
Product Name 1.3pF, 12A Discrete TVS Diode TVS Protection Diode TVS - TVS - Diodes - SP4023-01FTG-C TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 450W, 15V, Sod-323; Product Range Littelfuse Tvs Diode, Bidir, 15V, Sod-323 Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 15 volts
VBR 16 to ? volts 16 volts 16 volts 16 volts 16 volts 16 volts
CT 1.3 pF 1.3 pF
Unlock Full Specs
to access all available technical data