The SP4045 integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 24A per IEC 61000-4-5 2nd edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting high speed signal pins. Signal-integrity-pre
Manufacturer: Littelfuse Inc.
Win Source Part Number: 811672-SP4045-04ATG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, Ethernet
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: Yes
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 7V (Typ)
Trans Voltage Suppressor Diode Product overview: SP4045-04ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4045-04ATG can be used for catalog matching and distributor lookup.
7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP
ESD PROTECT DEVICE, AEC-Q101, 3.3V, MSOP; Clamping Voltage Vc Max:7V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:3.3V; Power Dissipation Pd:600W; Product Range:SPA SP4045 Series RoHS Compliant: Yes
TVS DIODE 3.3VWM 7VC 10MSOP
TVS DIODE 3.3VWM 7VC 10MSOP
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4045-04ATG | 811672-SP4045-04ATG | 144-SP4045-04ATG | F7189CT-ND | 27AK1571 | SP4045-04ATG | SP4045-04ATG |
| Product Name | 1.5pF 24A Diode Array (HDBaseT) | TVS - TVS - Diodes - SP4045-04ATG | TVS Protection Diode | TVS Diodes | Esd Protect Device, Aec-Q101, 3.3V, Msop; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 3.3 volts | 3.3 volts | |||||
| CT | 1.5 pF | ||||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |