Littelfuse, Inc. 3.3V, 15A Diode Array SP3384NUTG

Description
The SP3384NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a µDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 15A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3384NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces up to 10GbE application found in switches, servers, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 15 A (tP=8/20μs) Low capacitance of 0.5 pF@0V (TYP) Low leakage current of 3nA(typ) & 40nA(max) at 3.3V Low leakage current of 40nA at 3.3V in 100°C” Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 15 A AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP3384NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a µDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 15A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3384NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces up to 10GbE application found in switches, servers, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 15 A (tP=8/20μs) Low capacitance of 0.5 pF@0V (TYP) Low leakage current of 3nA(typ) & 40nA(max) at 3.3V Low leakage current of 40nA at 3.3V in 100°C” Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 15 A AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V, 15A Diode Array - SP3384NUTG - Littelfuse, Inc.
Rosemont, IL, United States
3.3V, 15A Diode Array
SP3384NUTG
3.3V, 15A Diode Array SP3384NUTG
The SP3384NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a µDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 15A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3384NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces up to 10GbE application found in switches, servers, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 15 A (tP=8/20μs) Low capacitance of 0.5 pF@0V (TYP) Low leakage current of 3nA(typ) & 40nA(max) at 3.3V Low leakage current of 40nA at 3.3V in 100°C” Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 15 A AEC-Q101 qualified

The SP3384NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a µDFN package (3.0 x 2.0mm) and each device can protect up 4 channels up to 15A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3384NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces up to 10GbE application found in switches, servers, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 15 A (tP=8/20μs) Low capacitance of 0.5 pF@0V (TYP) Low leakage current of 3nA(typ) & 40nA(max) at 3.3V Low leakage current of 40nA at 3.3V in 100°C” Low operating and clamping voltage μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 15 A AEC-Q101 qualified

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3384NUTG - 934717-SP3384NUTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3384NUTG
934717-SP3384NUTG
TVS - TVS - Diodes - SP3384NUTG 934717-SP3384NUTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934717-SP3384NUTG Series: * Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: -SP3384NUTG, SP3384NUTGDKR, SP3384NUTGTR, SP3384NUTGCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934717-SP3384NUTG
Series: *
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SP3384NUTG, SP3384NUTGDKR, SP3384NUTGTR, SP3384NUTGCT

Buy Now Datasheet
TVS Protection Diode - 144-SP3384NUTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3384NUTG
TVS Protection Diode 144-SP3384NUTG
Trans Voltage Suppressor Diode, Product overview: SP3384NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3384NUTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3384NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3384NUTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SP3384NUTGCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - SP3384NUTGTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - SP3384NUTGDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - SP3384NUTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP3384NUTG
TVS Diodes SP3384NUTG
TVS DIODE ARRAY 3.3V 15A UDFN10

TVS DIODE ARRAY 3.3V 15A UDFN10

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP3384NUTG
TVS Diodes / ESD Suppressors SP3384NUTG
TVS Diodes / ESD Suppressors 30KV 0.5pF 3.3V

TVS Diodes / ESD Suppressors 30KV 0.5pF 3.3V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3384NUTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3384NUTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3384NUTG
TVS DIODE ARRAY 3.3V 15A UDFN10

TVS DIODE ARRAY 3.3V 15A UDFN10

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3384NUTG 934717-SP3384NUTG 144-SP3384NUTG SP3384NUTGCT-ND SP3384NUTG SP3384NUTG SP3384NUTG
Product Name 3.3V, 15A Diode Array TVS - TVS - Diodes - SP3384NUTG TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes; Clamp Ipp Tvs Diode Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 3.3 volts 3.3 volts
CT 0.5000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data