Manufacturer: Texas Instruments
Win Source Part Number: 1100931-SN75240PWG4
Packaging: Tube/Rail
Applications: USB
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 7V
Categories: Circuit Protection
Status: Active
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
IC DUAL USB PORT TVS 8-TSSOP
TVS DEVICE MIXED 7V 8TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1100931-SN75240PWG4 | SN75240PWG4 | SN75240PWG4 |
| Product Name | TVS - TVS - Mixed Technology - SN75240PWG4 | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP |