The Littelfuse SP6001 SPA series is a 12pF EMI Filter Array with ESD protection. It integrates 4 and 6 EMI filters (C-R-C) into a small, low-profile µDFN package with each filter providing greater than -30dB attenuation at 1GHz. Additionally, each I/O is capable of shunting ±30kV ESD strikes (IEC61000-4-2, contact discharge) away from sensitive electronic components. The performance of this small, slim design makes it extremely suitable for mobile handsets, PDAs and notebook computers. EMI filtering of frequencies from 800MHz to 3GHz Greater than -30dB attenuation (TYP) at 1GHz ESD, IEC61000-4-2, ±30kV contact, ±30kV air Small, low-profile µDFN package (TYP 0.5mm height)
6-Ch Zener Data Line Filter, 6V, 12pF, UDFN-12 Product overview: SP6001-06UTG-1 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP6001-06UTG-1 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 12-UDFN (2.5x1.35)
TVS DIODE 6VWM 12UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP6001-06UTG-1 | 144-SP6001-06UTG-1 | F3526TR-ND | SP6001-06UTG-1 | SP6001-06UTG-1 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP6001 - SP6001-06UTG-1 | Zener 6V 12pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| CT | 12 pF | ||||
| Package | Tape and Reel | 12-UFDFN Exposed Pad | 12-UDFN (2.5x1.35) | 12-UFDFN Exposed Pad |