Vishay Precision Group TVS - TVS - Diodes - SMP3V3-M3/84A SMP3V3-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 896278-SMP3V3-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP3V3 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP3V3-M3/84AGITR, SMP3V3-M3/84AGIDKR, SMP3V3M384A, SMP3V3-M3/84A-ND, SMP3V3-M3/84AGICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 896278-SMP3V3-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP3V3 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP3V3-M3/84AGITR, SMP3V3-M3/84AGIDKR, SMP3V3M384A, SMP3V3-M3/84A-ND, SMP3V3-M3/84AGICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMP3V3-M3/84A - 896278-SMP3V3-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMP3V3-M3/84A
896278-SMP3V3-M3/84A
TVS - TVS - Diodes - SMP3V3-M3/84A 896278-SMP3V3-M3/84A
Manufacturer: Vishay Win Source Part Number: 896278-SMP3V3-M3/84A Series: TransZorb®, eSMP® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SMP3V3 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMP3V3-M3/84AGITR, SMP3V3-M3/84AGIDKR, SMP3V3M384A, SMP3V3-M3/84A-ND, SMP3V3-M3/84AGICT

Manufacturer: Vishay
Win Source Part Number: 896278-SMP3V3-M3/84A
Series: TransZorb®, eSMP®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMP3V3
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMP3V3-M3/84AGITR, SMP3V3-M3/84AGIDKR, SMP3V3M384A, SMP3V3-M3/84A-ND, SMP3V3-M3/84AGICT

Buy Now Datasheet
TVS Diodes - SMP3V3-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP3V3-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Diodes - SMP3V3-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

7.3V Clamp 54.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
SMD 400W 3.3V TVS Protection Diode - 144-SMP3V3-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 3.3V TVS Protection Diode
144-SMP3V3-M3/84A
SMD 400W 3.3V TVS Protection Diode 144-SMP3V3-M3/84A
400W TVS Diode, 3.3V, Unidirectional, DO-220AA, SMD Product overview: SMP3V3-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP3V3-M3/84A can be used for catalog matching and distributor lookup.

400W TVS Diode, 3.3V, Unidirectional, DO-220AA, SMD Product overview: SMP3V3-M3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMP3V3-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMP3V3-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMP3V3-M3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMP3V3-M3/84A
TVS DIODE 3.3VWM 7.3VC DO220AA

TVS DIODE 3.3VWM 7.3VC DO220AA

Supplier's Site
TVS Diodes SMP3V3-M3/84A
TVS DIODE 3.3VWM 7.3VC DO220AA

TVS DIODE 3.3VWM 7.3VC DO220AA

Supplier's Site Datasheet
Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay - 06AC2609 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay
06AC2609
Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay 06AC2609
TVS DIODE, 400W, 3.3V, UNIDIR, DO-220AA; Product Range:SMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.3V; Diode Case Style:DO-220AA; No. of Pins:2Pins; Minimum Breakdown Voltage:4.1V RoHS Compliant: Yes

TVS DIODE, 400W, 3.3V, UNIDIR, DO-220AA; Product Range:SMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.3V; Diode Case Style:DO-220AA; No. of Pins:2Pins; Minimum Breakdown Voltage:4.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay - 24R7418 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay
24R7418
Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay 24R7418
TVS DIODE, 400W, 3.3V, UNIDIR, DO-220AA; Product Range:eSMP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.3V; Diode Case Style:DO-220AA; No. of Pins:2Pins; Minimum Breakdown Voltage:4.1V RoHS Compliant: Yes

TVS DIODE, 400W, 3.3V, UNIDIR, DO-220AA; Product Range:eSMP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:7.3V; Diode Case Style:DO-220AA; No. of Pins:2Pins; Minimum Breakdown Voltage:4.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 896278-SMP3V3-M3/84A SMP3V3-M3/84AGITR-ND 144-SMP3V3-M3/84A SMP3V3-M3/84A SMP3V3-M3/84A 06AC2609
Product Name TVS - TVS - Diodes - SMP3V3-M3/84A TVS Diodes SMD 400W 3.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 400W, 3.3V, Unidir, Do-220Aa; Product Range Vishay
Package DO-220AA (SMP) DO-220AA Tape and Reel DO-220AA (SMP) DO-220AA DO-220AA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 7.3 volts 7.3 volts 7.3 volts
Unlock Full Specs
to access all available technical data