TVS Diode, 60W, 35pF, 7V Clamping, 4-Ch, USB, TSSOP Product overview: SN75240PWR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60W, 35pF, 7V, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60W, 35pF, 7V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN75240PWR can be used for catalog matching and distributor lookup.
USB TRANS SUPPRESSOR, SMD, 75240; Clamping Voltage Vc Max:-; Diode Case Style:TSSOP; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:60W; Product Range:SN752 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
7V 6.5V TSSOP-8 Electrostatic and Surge Protection (TVS/ESD) ROHS
IC DUAL USB PORT TVS 8-TSSOP
TVS DEVICE MIXED 7V 8TSSOP
TVS Diodes / ESD Suppressors Dual USB Port
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 149-SN75240PWR | 28AH5190 | SN75240PWR | SN75240PWR | SN75240PWR | SN75240PWR |
| Product Name | 60W 35pF 7V TSSOP TVS Protection Diode | Usb Trans Suppressor, Smd, 75240; Clamping Voltage Vc Max Texas Instruments | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP | TSSOP-8 |