Littelfuse, Inc. SP3374NUTG 3.3V 40A Diode Array SP3374NUTG

Description
The SP3374NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high-speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 40A (IEC 61000-4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP3374NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 2nd edition, 40A (tP=8/20μs) Low capacitance of 3.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 3.3V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 40A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3374NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high-speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 40A (IEC 61000-4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP3374NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 2nd edition, 40A (tP=8/20μs) Low capacitance of 3.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 3.3V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 40A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP3374NUTG 3.3V 40A Diode Array - SP3374NUTG - Littelfuse, Inc.
Rosemont, IL, United States
SP3374NUTG 3.3V 40A Diode Array
SP3374NUTG
SP3374NUTG 3.3V 40A Diode Array SP3374NUTG
The SP3374NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high-speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 40A (IEC 61000-4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP3374NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 2nd edition, 40A (tP=8/20μs) Low capacitance of 3.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 3.3V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 40A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

The SP3374NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high-speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 40A (IEC 61000-4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP3374NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 2nd edition, 40A (tP=8/20μs) Low capacitance of 3.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 3.3V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 40A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F7560DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7560DKR-ND
TVS Diodes F7560DKR-ND
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - F7560TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7560TR-ND
TVS Diodes F7560TR-ND
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
TVS Diodes - F7560CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7560CT-ND
TVS Diodes F7560CT-ND
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2)

Buy Now Datasheet
1000W 3.3V DFN TVS Protection Diode - 144-SP3374NUTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 3.3V DFN TVS Protection Diode
144-SP3374NUTG
1000W 3.3V DFN TVS Protection Diode 144-SP3374NUTG
Trans Voltage Suppressor Diode, 1000W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, MO-229, DFN-10, 10 PIN Product overview: SP3374NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 3.3V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 3.3V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3374NUTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, MO-229, DFN-10, 10 PIN Product overview: SP3374NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 3.3V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 3.3V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3374NUTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3374NUTG - 716360-SP3374NUTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3374NUTG
716360-SP3374NUTG
TVS - TVS - Diodes - SP3374NUTG 716360-SP3374NUTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 716360-SP3374NUTG Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, Ethernet Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 1000W (1kW) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: 10-μDFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-UDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3.3V (Maximum) Voltage - Clamping (Maximum) at Ipp: 18V Capacitance at Frequency: 3.5pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 716360-SP3374NUTG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, Ethernet
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 25A (8/20μs)
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 10-μDFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-UDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3.3V (Maximum)
Voltage - Clamping (Maximum) at Ipp: 18V
Capacitance at Frequency: 3.5pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3374NUTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3374NUTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3374NUTG
TVS DIODE 3.3VWM 18VC 10UDFN

TVS DIODE 3.3VWM 18VC 10UDFN

Supplier's Site
Esd Protectn Dev, Aec-Q101, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse - 33AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protectn Dev, Aec-Q101, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse
33AC1024
Esd Protectn Dev, Aec-Q101, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse 33AC1024
ESD PROTECTN DEV, AEC-Q101, 3.3V, UDFN-10; Clamping Voltage Vc Max:25V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHCRoHS Compliant: Yes

ESD PROTECTN DEV, AEC-Q101, 3.3V, UDFN-10; Clamping Voltage Vc Max:25V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site
TVS Diodes - SP3374NUTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP3374NUTG
TVS Diodes SP3374NUTG
TVS DIODE 3.3VWM 18VC 10UDFN

TVS DIODE 3.3VWM 18VC 10UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP3374NUTG
TVS Diodes / ESD Suppressors SP3374NUTG
TVS Diodes / ESD Suppressors 3.3V 40A AEC-Q101

TVS Diodes / ESD Suppressors 3.3V 40A AEC-Q101

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3374NUTG F7560DKR-ND 144-SP3374NUTG 716360-SP3374NUTG SP3374NUTG 33AC1024 SP3374NUTG SP3374NUTG
Product Name SP3374NUTG 3.3V 40A Diode Array TVS Diodes 1000W 3.3V DFN TVS Protection Diode TVS - TVS - Diodes - SP3374NUTG Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protectn Dev, Aec-Q101, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse TVS Diodes TVS Diodes / ESD Suppressors
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 3.3 volts
CT 3.5 pF 3.5 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
High-speed switching diode - BAS16VY,165 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers