Littelfuse, Inc. 2.5pF, 30A Discrete TVS Diode SP4020-01FTG-C

Description
The SP4020-01FTG-C components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant
Request a Quote Datasheet
Description
The SP4020-01FTG-C components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5pF, 30A Discrete TVS Diode - SP4020-01FTG-C - Littelfuse, Inc.
Rosemont, IL, United States
2.5pF, 30A Discrete TVS Diode
SP4020-01FTG-C
2.5pF, 30A Discrete TVS Diode SP4020-01FTG-C
The SP4020-01FTG-C components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant

The SP4020-01FTG-C components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant

Supplier's Site Datasheet
TVS Diodes - F6271CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6271CT-ND
TVS Diodes F6271CT-ND
21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6271DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6271DKR-ND
TVS Diodes F6271DKR-ND
21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6271TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6271TR-ND
TVS Diodes F6271TR-ND
21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1713889 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713889
TVS Diodes 1713889
3.3V 30A Bidirectional TVS Diode

3.3V 30A Bidirectional TVS Diode

Supplier's Site
TVS Diodes - 1714232 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714232
TVS Diodes 1714232
3.3V 30A Bidirectional TVS Diode

3.3V 30A Bidirectional TVS Diode

Supplier's Site
TVS Diodes - 1714232P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714232P
TVS Diodes 1714232P
3.3V 30A Bidirectional TVS Diode

3.3V 30A Bidirectional TVS Diode

Supplier's Site
SMD 750W 3.3V TVS Protection Diode - 144-SP4020-01FTG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750W 3.3V TVS Protection Diode
144-SP4020-01FTG-C
SMD 750W 3.3V TVS Protection Diode 144-SP4020-01FTG-C
TVS Diode, 750W, 3.3V VRWM, Bidirectional, SMD Product overview: SP4020-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 750W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 750W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4020-01FTG-C can be used for catalog matching and distributor lookup.

TVS Diode, 750W, 3.3V VRWM, Bidirectional, SMD Product overview: SP4020-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 750W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 750W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4020-01FTG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4020-01FTG-C - 1101347-SP4020-01FTG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4020-01FTG-C
1101347-SP4020-01FTG-C
TVS - TVS - Diodes - SP4020-01FTG-C 1101347-SP4020-01FTG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101347-SP4020-01FTG -C Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 2.5pF @ 1MHz Family Name: SP4020-01C Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.5V Max Clamping Voltage: 21.8V (Typ) Peak Pulse Current(Ippm): 24A (8/20μs) Power Dissipation - Pd: 750W Alternative Parts (Cross-Reference): ESDLC3V3D3B; CDSOD323-T03SC; PSD03C; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101347-SP4020-01FTG-C
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2.5pF @ 1MHz
Family Name: SP4020-01C
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.5V
Max Clamping Voltage: 21.8V (Typ)
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 750W
Alternative Parts (Cross-Reference): ESDLC3V3D3B; CDSOD323-T03SC; PSD03C;
Introduction Date: June 03, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes SP4020-01FTG-C
TVS DIODE 3.3VWM 21.8VC SOD323

TVS DIODE 3.3VWM 21.8VC SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP4020-01FTG-C
TVS Diodes / ESD Suppressors SP4020-01FTG-C
TVS Diodes / ESD Suppressors 2.5pF 30A BI for Surge Protection

TVS Diodes / ESD Suppressors 2.5pF 30A BI for Surge Protection

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP4020-01FTG-C - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP4020-01FTG-C
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP4020-01FTG-C
30A@8/20us 750W 21.8V@Typ 3.5V 3.3V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

30A@8/20us 750W 21.8V@Typ 3.5V 3.3V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse - 05X0402 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse
05X0402
Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse 05X0402
ESD PROTECTION DIODE, TVS, SOD-323-2; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, TVS, SOD-323-2; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse - 05X0403 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse
05X0403
Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse 05X0403
ESD PROTECTION DIODE, TVS, SOD-323-2, FULL REEL; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, TVS, SOD-323-2, FULL REEL; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 3.3V, Sod-323; Clamping Voltage Vc Max Littelfuse - 15AC8689 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Sod-323; Clamping Voltage Vc Max Littelfuse
15AC8689
Diode, Esd Protection, 3.3V, Sod-323; Clamping Voltage Vc Max Littelfuse 15AC8689
DIODE, ESD PROTECTION, 3.3V, SOD-323; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:750W; Product Range:SPA SP4020 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOD-323; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:750W; Product Range:SPA SP4020 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4020-01FTG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4020-01FTG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4020-01FTG-C
TVS DIODE 3.3VWM 21.8VC SOD323

TVS DIODE 3.3VWM 21.8VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP4020-01FTG-C F6271CT-ND 1713889 1714232P 144-SP4020-01FTG-C 1101347-SP4020-01FTG-C SP4020-01FTG-C SP4020-01FTG-C SP4020-01FTG-C 05X0402 SP4020-01FTG-C
Product Name 2.5pF, 30A Discrete TVS Diode TVS Diodes TVS Diodes TVS Diodes SMD 750W 3.3V TVS Protection Diode TVS - TVS - Diodes - SP4020-01FTG-C TVS Diodes TVS Diodes / ESD Suppressors TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VR 3.3 volts
VBR 3.5 to ? volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
CT 2.5 pF 2.5 pF
Unlock Full Specs
to access all available technical data