Littelfuse, Inc. SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SPHV12-01ETG-C

Description
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SPHV12-01ETG-C - Littelfuse, Inc.
Rosemont, IL, United States
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SPHV12-01ETG-C
SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SPHV12-01ETG-C
The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

The Bidirectional SPHV-C series is designed for use in portable applications, LED lighting modules, automotive applications, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPHV-C series can safely absorb repetitive ESD strikes above the maximum level of the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SPHV12-C) of induced surge current (IEC 61000-4-5, 2nd Edition tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd Edition, 8A (tP=8/20μs, SPHV12-C) Low clamping voltage Low leakage current Small SOD882 packaging helps save board space AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Diodes - F6505TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6505TR-ND
TVS Diodes F6505TR-ND
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6505DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6505DKR-ND
TVS Diodes F6505DKR-ND
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6505CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6505CT-ND
TVS Diodes F6505CT-ND
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS - TVS - Diodes - SPHV12-01ETG-C - 802846-SPHV12-01ETG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SPHV12-01ETG-C
802846-SPHV12-01ETG-C
TVS - TVS - Diodes - SPHV12-01ETG-C 802846-SPHV12-01ETG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 802846-SPHV12-01ETG- C Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Maximum) Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 8A (8/20μs) Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOD-882 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 25V Capacitance at Frequency: 30pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802846-SPHV12-01ETG-C
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Maximum)
Voltage - Breakdown (Min): 13.3V
Current - Peak Pulse (10/1000μs): 8A (8/20μs)
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOD-882
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 25V
Capacitance at Frequency: 30pF at 1MHz

Buy Now
SMD 200W 12V TVS Protection Diode - 144-SPHV12-01ETG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200W 12V TVS Protection Diode
144-SPHV12-01ETG-C
SMD 200W 12V TVS Protection Diode 144-SPHV12-01ETG-C
200W 12V Bidirectional TVS Diode, SOD, SMD Product overview: SPHV12-01ETG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV12-01ETG-C can be used for catalog matching and distributor lookup.

200W 12V Bidirectional TVS Diode, SOD, SMD Product overview: SPHV12-01ETG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 200W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 200W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV12-01ETG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SPHV12-01ETG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SPHV12-01ETG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SPHV12-01ETG-C
TVS DIODE 12VWM 25VC SOD882

TVS DIODE 12VWM 25VC SOD882

Supplier's Site
TVS Diodes SPHV12-01ETG-C
TVS DIODE 12VWM 25VC SOD882

TVS DIODE 12VWM 25VC SOD882

Supplier's Site Datasheet
Diode, Aec-Q101, Esd, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse - 33AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse
33AC1014
Diode, Aec-Q101, Esd, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse 33AC1014
DIODE, AEC-Q101, ESD, 12V, SOD-882; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPHV-C Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 12V, SOD-882; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPHV-C Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 200W, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse - 87X7977 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 200W, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse
87X7977
Tvs Diode, Aec-Q101, 200W, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse 87X7977
TVS DIODE, AEC-Q101, 200W, 12V, SOD-882; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:SPHV-C Series; Automotive Qualification Standard:AEC-Q101RoH S Compliant: Yes

TVS DIODE, AEC-Q101, 200W, 12V, SOD-882; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:SPHV-C Series; Automotive Qualification Standard:AEC-Q101RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SPHV12-01ETG-C
TVS Diodes / ESD Suppressors SPHV12-01ETG-C
TVS Diodes / ESD Suppressors 1CH 12V 200W BI

TVS Diodes / ESD Suppressors 1CH 12V 200W BI

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SPHV12-01ETG-C F6505TR-ND 802846-SPHV12-01ETG-C 144-SPHV12-01ETG-C SPHV12-01ETG-C SPHV12-01ETG-C 33AC1014 87X7977 SPHV12-01ETG-C
Product Name SPHV-C Series 200W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes TVS - TVS - Diodes - SPHV12-01ETG-C SMD 200W 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Aec-Q101, Esd, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse Tvs Diode, Aec-Q101, 200W, 12V, Sod-882; Clamping Voltage Vc Max Littelfuse TVS Diodes / ESD Suppressors
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 12 volts
VBR 13.3 to ? volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data