Texas Instruments 7V 60W 35pF TSSOP TVS Protection Diode SN65240PWG4

Description
USB TVS Diode, 4-Ch, 7V Clamping, 60W Peak Power, 35pF, TSSOP Product overview: SN65240PWG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 60W, 35pF, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 60W, 35pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB TVS Diode, 4-Ch, 7V Clamping, 60W Peak Power, 35pF, TSSOP Product overview: SN65240PWG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 60W, 35pF, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 60W, 35pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240PWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 60W 35pF TSSOP TVS Protection Diode
149-SN65240PWG4
7V 60W 35pF TSSOP TVS Protection Diode 149-SN65240PWG4
USB TVS Diode, 4-Ch, 7V Clamping, 60W Peak Power, 35pF, TSSOP Product overview: SN65240PWG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 60W, 35pF, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 60W, 35pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240PWG4 can be used for catalog matching and distributor lookup.

USB TVS Diode, 4-Ch, 7V Clamping, 60W Peak Power, 35pF, TSSOP Product overview: SN65240PWG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 60W, 35pF, TSSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 60W, 35pF, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65240PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Mixed Technology - 1294370-SN65240PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Mixed Technology
1294370-SN65240PWG4
Circuit Protection - TVS - Mixed Technology 1294370-SN65240PWG4
Win Source Part Number: 1294370-SN65240PWG4 Category: Circuit Protection>TVS - Mixed Technology Package: Tube Applications: USB Number of Circuits: 1 Standard Package: 150 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 7V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65240

Win Source Part Number: 1294370-SN65240PWG4
Category: Circuit Protection>TVS - Mixed Technology
Package: Tube
Applications: USB
Number of Circuits: 1
Standard Package: 150
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 7V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65240

Buy Now Datasheet
Mixed Technology - SN65240PWG4 - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SN65240PWG4
Mixed Technology SN65240PWG4
IC USB TRANSIENT SUPP 8-TSSOP

IC USB TRANSIENT SUPP 8-TSSOP

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SN65240PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SN65240PWG4
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SN65240PWG4
TVS DEVICE MIXED 7V 8TSSOP

TVS DEVICE MIXED 7V 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 149-SN65240PWG4 1294370-SN65240PWG4 SN65240PWG4 SN65240PWG4
Product Name 7V 60W 35pF TSSOP TVS Protection Diode Circuit Protection - TVS - Mixed Technology Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Configuration Single
RoHS Compliant RoHS
Package Rail/Tube 8-TSSOP (0.173", 4.40mm Width) 8-TSSOP
Unlock Full Specs
to access all available technical data