SP4322-01ETG is specifically designed to protect high-speedinterfaces
8V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
8V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5VWM 8VC SOD882
Littelfuse SP4322-01ETG TVS Diode Array
Littelfuse SP4322-01ETG TVS Diode Array
Littelfuse SP4322-01ETG TVS Diode Array
TVS DIODE 5VWM 8VC SOD882
SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 8VC SOD882
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4322-01ETG | 18-SP4322-01ETGTR-ND | 2053575 | 2053575P | SP4322-01ETG | SP4322-01ETG | SP4322-01ETG |
| Product Name | 0.4pF 11A Bidirectional Diode Array | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 5 volts | ||||||
| CT | 0.4000 pF | ||||||
| Configuration | Single |