The SP4203-01FTG-C is a bidirectional TVS diode in an SOD323 package, designed to protect electronic equipment from electrostatic discharge (ESD) and lightning surges. It features a low capacitance of 0.5 pF at 0 V reverse bias and withstands ±30 kV contact and air ESD events per IEC 61000-4-2, as well as an 8/20 μs surge current up to 10 A per IEC 61000-4-5 2nd edition. The device has a reverse standoff voltage of 3.3 V, a clamping voltage of 16.5 V at 10 A, and operates from -40 °C to 125 °C. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1. The SOD323 package dimensions are 2.70 mm long, 1.90 mm wide, and 1.00 mm high, and it fits 0805 footprints. The part is lead-free with matte tin plating and is packaged in tape and reel.
The SP4203-01FTG-C integrates low capacitance diodes to provide electronic equipment protection from destructive electrostatic discharges (ESDs). These robust TVSs can withstand repetitive contact or air ESD discharge events at ± 30 kV levels without suffering any performance degradation. This exceeds the ESD contact and air discharge test requirements of IEC 61000-4-2. Additionally, the TVS can withstand an 8/20 surge current event as defined in IEC 61000-4-5 2nd edition up to 10A and still provide low voltage clamping levels. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 10 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.5 pF (@ VR=0V) Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
20V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
20V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
20V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 3.3VWM 20VC SOD323 Product overview: SP4203-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4203-01FTG-C can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 20VC SOD323
TVS DIODE 3.3VWM 20VC SOD323
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4203-01FTG-C | F11893TR-ND | 144-SP4203-01FTG-C | SP4203-01FTG-C | SP4203-01FTG-C |
| Product Name | 0.5pF, 10A SOD323 Discrete TVS Diode | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 3.3 volts | ||||
| CT | 0.5000 pF | ||||
| Configuration | Single | Single |