The SP723ABTG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection of sensitive input circuits. The SP723ABTG has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface per HBM Standards: IEC 61000-4-2, Direct Discharge 8kV (Level 4); IEC 61000-4-2, Air Discharge 15kV (Level 4); MIL-STD-3015.7 25kV Peak Current Capability: IEC 61000-4-5 8/20μs Peak Pulse Current ±7A; Single Transient Pulse, 100µs Pulse Width ±4A Designed to Provide Over-Voltage Protection: Single-Ended Voltage Range to +30V; Differential Voltage Range to ±15V Fast Switching 2 ns Rise Time Low Input Leakages 2nA at 25°C Typical Low Input Capacitance 5pF Typical An Array of 6 SCR/Diode Pairs Operating Temperature Range -40°C to 105°C
TVS Diode, 30V, 7A, 6 Ch, SOIC, Unidirectional/Bidir
TVS ARRAY ESD 6 INPUT 30V 8-SOIC
TVS Diodes / ESD Suppressors 6 CH DIODE ARRAY
TVS DEVICE MIXED 8SOIC
DIODE, TVS, 5pF, SOIC-8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:5pF; Thyristor Case:SOICRoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP723ABTG | 149-SP723ABTG | SP723ABTG | SP723ABTG | SP723ABTG | 92K9000 |
| Product Name | 5pF, 8kV, SCR & Diode Rail Clamp Array | 30V 7A SOIC TVS Protection Diode | Mixed Technology | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Diode, Tvs, 5Pf, Soic-8; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| CT | 5 pF |