Littelfuse, Inc. 1.3pF, 15A Discrete TVS Diode SP4022-01FTG-C

Description
The SP4022-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP4022-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3pF, 15A Discrete TVS Diode - SP4022-01FTG-C - Littelfuse, Inc.
Rosemont, IL, United States
1.3pF, 15A Discrete TVS Diode
SP4022-01FTG-C
1.3pF, 15A Discrete TVS Diode SP4022-01FTG-C
The SP4022-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)

The SP4022-01FTG-C integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 15A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as xDSL and other high voltage, high speed legacy interfaces. ESD IEC61000-4-2,±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low capacitance of 1.3pF (@ VR=0V) Low leakage current Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints AEC-Q101 qualified Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Protection Diode - 144-SP4022-01FTG-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP4022-01FTG-C
TVS Protection Diode 144-SP4022-01FTG-C
Trans Voltage Suppressor Diode, Product overview: SP4022-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4022-01FTG-C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP4022-01FTG-C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4022-01FTG-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4022-01FTG-C - 1101351-SP4022-01FTG-C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4022-01FTG-C
1101351-SP4022-01FTG-C
TVS - TVS - Diodes - SP4022-01FTG-C 1101351-SP4022-01FTG-C
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101351-SP4022-01FTG -C Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 35V Peak Pulse Current(Ippm): 15A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101351-SP4022-01FTG-C
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 35V
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - F6755DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6755DKR-ND
TVS Diodes F6755DKR-ND
35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6755CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6755CT-ND
TVS Diodes F6755CT-ND
35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6755TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6755TR-ND
TVS Diodes F6755TR-ND
35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse - 18AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse
18AC7754
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse 18AC7754
TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SPA SP4022 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SPA SP4022 Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse - 49Y8643 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse
49Y8643
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse 49Y8643
TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse - 70Y5542 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse
70Y5542
Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse 70Y5542
TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Max:- RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 500W, 12V, SOD-323; Product Range:SP4022 Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:12V; Clamping Voltage Vc Max:35V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Max:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes SP4022-01FTG-C
TVS DIODE 12VWM 35VC SOD323

TVS DIODE 12VWM 35VC SOD323

Supplier's Site Datasheet
TVS DIODE 12V 35V SOD323 - 461-SP4022-01FTG-C - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 35V SOD323
461-SP4022-01FTG-C
TVS DIODE 12V 35V SOD323 461-SP4022-01FTG-C
TVS DIODE 12V 35V SOD323

TVS DIODE 12V 35V SOD323

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4022-01FTG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4022-01FTG-C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4022-01FTG-C
TVS DIODE 12VWM 35VC SOD323

TVS DIODE 12VWM 35VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP4022-01FTG-C 144-SP4022-01FTG-C 1101351-SP4022-01FTG-C F6755DKR-ND 18AC7754 49Y8643 SP4022-01FTG-C 461-SP4022-01FTG-C SP4022-01FTG-C
Product Name 1.3pF, 15A Discrete TVS Diode TVS Protection Diode TVS - TVS - Diodes - SP4022-01FTG-C TVS Diodes Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse Tvs Diode, Aec-Q101, 500W, 12V, Sod-323; Product Range Littelfuse TVS Diodes TVS DIODE 12V 35V SOD323 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VBR 13.3 to ? volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts 13.3 volts
CT 1.3 pF 1.3 pF 1.3 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data