THYRISTOR 140V 300A DO214AA
TRANSIL 140V BI-DIRECTIONAL SMB; Reverse Stand-Off Voltage Vrwm:126V; No. of Pins:2Pins; Peak Pulse Current Ippm:100A; Product Range:Trisil SMP100MC Series; Diode Case Style:DO-214AA (SMB); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
THYRISTOR 140V 300A DO214AA
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMP100MC-140 | 33R1060 | SMP100MC-140 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Transil 140V Bi-Directional Smb; Reverse Stand-Off Voltage Vrwm Stmicroelectronics | Thyristors |
| Package | SMB; SMB |