STMicroelectronics, Inc. Single Diodes SPV1002D40TR

Description
Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-11428-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11428-2-ND
Single Diodes 497-11428-2-ND
Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)

Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Diodes, Rectifiers - Single - SPV1002D40TR - 1101659-SPV1002D40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SPV1002D40TR
1101659-SPV1002D40TR
Diodes, Rectifiers - Single - SPV1002D40TR 1101659-SPV1002D40TR
Manufacturer: STMicroelectronics Win Source Part Number: 1101659-SPV1002D40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 180mV @ 16A Current - Reverse Leakage @ Vr: 1μA @ 40V Operating Temperature - Junction: -45°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1101659-SPV1002D40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 180mV @ 16A
Current - Reverse Leakage @ Vr: 1μA @ 40V
Operating Temperature - Junction: -45°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-SPV1002D40TR
Diode and Rectifier 280-SPV1002D40TR
Cool bypass switch for photovoltaic applications Product overview: SPV1002D40TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002D40TR can be used for catalog matching and distributor lookup.

Cool bypass switch for photovoltaic applications Product overview: SPV1002D40TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1002D40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SPV1002D40TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SPV1002D40TR
Single Diodes SPV1002D40TR
DIODE GEN PURP 40V 16A D2PAK

DIODE GEN PURP 40V 16A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SPV1002D40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SPV1002D40TR
Discrete Semiconductor Products - Diodes - Rectifiers SPV1002D40TR
DIODE GEN PURP 40V 16A D2PAK

DIODE GEN PURP 40V 16A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 497-11428-2-ND 1101659-SPV1002D40TR 280-SPV1002D40TR SPV1002D40TR SPV1002D40TR
Product Name Single Diodes Diodes, Rectifiers - Single - SPV1002D40TR Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -45 to 175 C (-49 to 347 F) -45 to 175 C (-49 to 347 F) -40 C (-40 F)
Diode Type Standard
VF 0.1800 volts 0.1800 volts 0.1800 volts
VR 40 volts 40 volts
Unlock Full Specs
to access all available technical data