onsemi Automotive Schottky 30V 225mW Diode and Rectifier SMMSD301T1G

Description
200 mA, 30 V, RF Schottky Diode UHF
Request a Quote Datasheet
Description
200 mA, 30 V, RF Schottky Diode UHF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMSD301T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, RF Schottky Diode UHF

200 mA, 30 V, RF Schottky Diode UHF

Supplier's Site Datasheet
Singapore, Singapore
Automotive Schottky 30V 225mW Diode and Rectifier
280-SMMSD301T1G
Automotive Schottky 30V 225mW Diode and Rectifier 280-SMMSD301T1G
RF Diode Schottky 30V 225mW Automotive 2-Pin SOD-123 T/R Product overview: SMMSD301T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 225mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 225mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD301T1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 30V 225mW Automotive 2-Pin SOD-123 T/R Product overview: SMMSD301T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 225mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 225mW, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD301T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMMSD301T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD301T1GOSDKR-ND
Single Diodes SMMSD301T1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SMMSD301T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD301T1GOSTR-ND
Single Diodes SMMSD301T1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - SMMSD301T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMMSD301T1GOSCT-ND
Single Diodes SMMSD301T1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325000-SMMSD301T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325000-SMMSD301T1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325000-SMMSD301T1G
Manufacturer: onsemi Win Source Part Number: 1325000-SMMSD301T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 25 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-123 Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SMMSD301T1G-ND,2156- SMMSD301T1G-OS,SMMSD 301T1GOSDKR,SMMSD301 T1GOSTR,SMMSD301T1GO SCT,ONSONSSMMSD301T1 G Base Product Number: SMMSD301 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325000-SMMSD301T1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 25 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-123
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SMMSD301T1G-ND,2156-SMMSD301T1G-OS,SMMSD301T1GOSDKR,SMMSD301T1GOSTR,SMMSD301T1GOSCT,ONSONSSMMSD301T1G
Base Product Number: SMMSD301
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMMSD301T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMMSD301T1G
Discrete Semiconductor Products - Diodes - Rectifiers SMMSD301T1G
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site
Single Diodes - SMMSD301T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SMMSD301T1G
Single Diodes SMMSD301T1G
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 30V, Sod-123; Diode Configuration Onsemi - 13AC3983 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sod-123; Diode Configuration Onsemi
13AC3983
Diode, Schottky, Aec-Q101, 30V, Sod-123; Diode Configuration Onsemi 13AC3983
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-123; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:-; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMMSD301T1G
Schottky Diodes & Rectifiers SMMSD301T1G
Schottky Diodes & Rectifiers SS SHKY DIO 30V

Schottky Diodes & Rectifiers SS SHKY DIO 30V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SMMSD301T1G 280-SMMSD301T1G SMMSD301T1GOSDKR-ND 1325000-SMMSD301T1G SMMSD301T1G SMMSD301T1G 13AC3983 SMMSD301T1G
Product Name Automotive Schottky 30V 225mW Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky, Aec-Q101, 30V, Sod-123; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Diode Type Schottky
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123FL-2
Unlock Full Specs
to access all available technical data