Littelfuse, Inc. 70V 40A Diode Array SR70-02CTG

Description
The SR70-02CTG consists of four, low capacitance, rail-to-rail diodes that provide protection against ESD and lightning surge events. These robust diodes can safely absorb up to 40A (tP=8/20μs) and repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Its low loading capacitance makes it ideal for protecting high-speed data lines such as VDSL and VDSL2. ESD, IEC61000-4-2 , ±30kV contact discharge, ±30kV air discharge EFT, IEC61000-4-4, 80 A (tP=5/50ns) Lightning protection, IEC61000-4-5, 40A (tP=8/20μs) Low capacitance of 2.0pF (TYP) per I/O Low clamp voltage Small SOT143 (JEDEC TO-253) packaging
Request a Quote Datasheet
Description
The SR70-02CTG consists of four, low capacitance, rail-to-rail diodes that provide protection against ESD and lightning surge events. These robust diodes can safely absorb up to 40A (tP=8/20μs) and repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Its low loading capacitance makes it ideal for protecting high-speed data lines such as VDSL and VDSL2. ESD, IEC61000-4-2 , ±30kV contact discharge, ±30kV air discharge EFT, IEC61000-4-4, 80 A (tP=5/50ns) Lightning protection, IEC61000-4-5, 40A (tP=8/20μs) Low capacitance of 2.0pF (TYP) per I/O Low clamp voltage Small SOT143 (JEDEC TO-253) packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V 40A Diode Array - SR70-02CTG - Littelfuse, Inc.
Rosemont, IL, United States
70V 40A Diode Array
SR70-02CTG
70V 40A Diode Array SR70-02CTG
The SR70-02CTG consists of four, low capacitance, rail-to-rail diodes that provide protection against ESD and lightning surge events. These robust diodes can safely absorb up to 40A (tP=8/20μs) and repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Its low loading capacitance makes it ideal for protecting high-speed data lines such as VDSL and VDSL2. ESD, IEC61000-4-2 , ±30kV contact discharge, ±30kV air discharge EFT, IEC61000-4-4, 80 A (tP=5/50ns) Lightning protection, IEC61000-4-5, 40A (tP=8/20μs) Low capacitance of 2.0pF (TYP) per I/O Low clamp voltage Small SOT143 (JEDEC TO-253) packaging

The SR70-02CTG consists of four, low capacitance, rail-to-rail diodes that provide protection against ESD and lightning surge events. These robust diodes can safely absorb up to 40A (tP=8/20μs) and repetitive ESD strikes at the maximum level (Level 4) specified in the IEC 61000-4-2 international standard without performance degradation. Its low loading capacitance makes it ideal for protecting high-speed data lines such as VDSL and VDSL2. ESD, IEC61000-4-2 , ±30kV contact discharge, ±30kV air discharge EFT, IEC61000-4-4, 80 A (tP=5/50ns) Lightning protection, IEC61000-4-5, 40A (tP=8/20μs) Low capacitance of 2.0pF (TYP) per I/O Low clamp voltage Small SOT143 (JEDEC TO-253) packaging

Supplier's Site Datasheet
TVS - TVS - Diodes - SR70-02CTG - 1101820-SR70-02CTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SR70-02CTG
1101820-SR70-02CTG
TVS - TVS - Diodes - SR70-02CTG 1101820-SR70-02CTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101820-SR70-02CTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 2pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-143-4 STAND-OFF Voltage (Vwm): 70V (Max) Max Clamping Voltage: 12V (Typ) Peak Pulse Current(Ippm): 30A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101820-SR70-02CTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-143-4
STAND-OFF Voltage (Vwm): 70V (Max)
Max Clamping Voltage: 12V (Typ)
Peak Pulse Current(Ippm): 30A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
70V 40A 12V TVS Protection Diode
144-SR70-02CTG
70V 40A 12V TVS Protection Diode 144-SR70-02CTG
TVS Diode, 70V, 40A Surge, 12V Clamp, SOT-143, Unidirectional Product overview: SR70-02CTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 40A, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 40A, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70-02CTG can be used for catalog matching and distributor lookup.

TVS Diode, 70V, 40A Surge, 12V Clamp, SOT-143, Unidirectional Product overview: SR70-02CTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 40A, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 40A, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70-02CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F5915CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5915CT-ND
TVS Diodes F5915CT-ND
12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4

12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4

Buy Now Datasheet
TVS Diodes - F5915TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5915TR-ND
TVS Diodes F5915TR-ND
12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4

12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4

Buy Now Datasheet
TVS Diodes - F5915DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5915DKR-ND
TVS Diodes F5915DKR-ND
12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4

12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4

Buy Now Datasheet
TVS Diodes - SR70-02CTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SR70-02CTG
TVS Diodes SR70-02CTG
TVS DIODE 70VWM 12VC SOT143-4

TVS DIODE 70VWM 12VC SOT143-4

Supplier's Site Datasheet
Diode, Tvs Array, Bi-Directional, 70V, Sot-143, Full Reel; Clamping Voltage Vc Max Littelfuse - 64W7448 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs Array, Bi-Directional, 70V, Sot-143, Full Reel; Clamping Voltage Vc Max Littelfuse
64W7448
Diode, Tvs Array, Bi-Directional, 70V, Sot-143, Full Reel; Clamping Voltage Vc Max Littelfuse 64W7448
DIODE, TVS ARRAY, BI-DIRECTIONAL, 70V, SOT-143, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS ARRAY, BI-DIRECTIONAL, 70V, SOT-143, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 70V, Sot-143; Clamping Voltage Vc Max Littelfuse - 33AC1029 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 70V, Sot-143; Clamping Voltage Vc Max Littelfuse
33AC1029
Diode, Esd Protection, 70V, Sot-143; Clamping Voltage Vc Max Littelfuse 33AC1029
DIODE, ESD PROTECTION, 70V, SOT-143; Clamping Voltage Vc Max:12V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SR70 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 70V, SOT-143; Clamping Voltage Vc Max:12V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SR70 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SR70-02CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SR70-02CTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SR70-02CTG
TVS DIODE 70VWM 12VC SOT143-4

TVS DIODE 70VWM 12VC SOT143-4

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SR70-02CTG
TVS Diodes / ESD Suppressors SR70-02CTG
TVS Diodes / ESD Suppressors 2CH 15KV 70V

TVS Diodes / ESD Suppressors 2CH 15KV 70V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SR70-02CTG 1101820-SR70-02CTG 144-SR70-02CTG F5915CT-ND SR70-02CTG 64W7448 33AC1029 SR70-02CTG SR70-02CTG
Product Name 70V 40A Diode Array TVS - TVS - Diodes - SR70-02CTG 70V 40A 12V TVS Protection Diode TVS Diodes TVS Diodes Diode, Tvs Array, Bi-Directional, 70V, Sot-143, Full Reel; Clamping Voltage Vc Max Littelfuse Diode, Esd Protection, 70V, Sot-143; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 70 volts
VBR 0.7000 to ? volts
CT 2 pF 2 pF
Unlock Full Specs
to access all available technical data