DIODES Incorporated Single Diodes SR505-T

Description
Diode Schottky 50V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 50V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SR505DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR505DITR-ND
Single Diodes SR505DITR-ND
Diode Schottky 50V 5A Through Hole DO-201AD

Diode Schottky 50V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282687-SR505-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282687-SR505-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282687-SR505-T
Win Source Part Number: 1282687-SR505-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 5 A Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SR505DITR,SR505TR,SR 505T,SR505CT,SR505CT ,SR505TR,SR505DICT Base Product Number: SR505 Product Status: Obsolete

Win Source Part Number: 1282687-SR505-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SR505DITR,SR505TR,SR505T,SR505CT,SR505CT,SR505TR,SR505DICT
Base Product Number: SR505
Product Status: Obsolete

Buy Now Datasheet
Schottky 50V 5A Diode and Rectifier - 280-SR505-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 5A Diode and Rectifier
280-SR505-T
Schottky 50V 5A Diode and Rectifier 280-SR505-T
DIODE SCHOTTKY 50V 5A DO201AD Product overview: SR505-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR505-T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 5A DO201AD Product overview: SR505-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR505-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SR505-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SR505-T
Single Diodes SR505-T
DIODE SCHOTTKY 50V 5A DO201AD

DIODE SCHOTTKY 50V 5A DO201AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SR505DITR-ND 1282687-SR505-T 280-SR505-T SR505-T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 50V 5A Diode and Rectifier Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
30 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG030V030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers