Littelfuse, Inc. 0.15pF 22kV avalanche diodes SP3522-01UTG

Description
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15pF 22kV avalanche diodes - SP3522-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.15pF 22kV avalanche diodes
SP3522-01UTG
0.15pF 22kV avalanche diodes SP3522-01UTG
The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation. The extremely low loading capacitance also makes it ideal for protecting high speed signal pins such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE 1394. ESD IEC61000-4-2, ±22 kV by contact, ±22 kV through air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5 2nd edition, 2.5 A (tp=8/20μs) Low capacitance of 0.15pF (TYP) at 3GHz Low profile 0201 DFN packages and SOD882 packages Facilitates excellent signal integrity ELV Compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - F10265DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10265DKR-ND
TVS Diodes F10265DKR-ND
14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - F10265TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10265TR-ND
TVS Diodes F10265TR-ND
14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - F10265CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10265CT-ND
TVS Diodes F10265CT-ND
14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Protection Diode - 144-SP3522-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3522-01UTG
TVS Protection Diode 144-SP3522-01UTG
Trans Voltage Suppressor Diode, Product overview: SP3522-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3522-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3522-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3522-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP3522-01UTG - 934721-SP3522-01UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3522-01UTG
934721-SP3522-01UTG
TVS - TVS - Diodes - SP3522-01UTG 934721-SP3522-01UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934721-SP3522-01UTG Series: Automotive, AEC-Q101, SP3522, SPA® Operating Temperature Range: -40°C ~ 125°C (TA) Features: 14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 0201/DFN0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: F10265DKR, F10265CT, -SP3522-01UTG, F10265TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934721-SP3522-01UTG
Series: Automotive, AEC-Q101, SP3522, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0201/DFN0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10265DKR, F10265CT, -SP3522-01UTG, F10265TR

Buy Now Datasheet
Esd Protection Diode, 14.5V, Dfn; Clamping Voltage Vc Max Littelfuse - 27AK1568 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 14.5V, Dfn; Clamping Voltage Vc Max Littelfuse
27AK1568
Esd Protection Diode, 14.5V, Dfn; Clamping Voltage Vc Max Littelfuse 27AK1568
ESD PROTECTION DIODE, 14.5V, DFN; Clamping Voltage Vc Max:14.5V; Diode Case Style:DFN; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SP3522 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECTION DIODE, 14.5V, DFN; Clamping Voltage Vc Max:14.5V; Diode Case Style:DFN; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA SP3522 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3522-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3522-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3522-01UTG
TVS DIODE 7VWM 14.5VC 0201

TVS DIODE 7VWM 14.5VC 0201

Supplier's Site
TVS Diodes SP3522-01UTG
TVS DIODE 7VWM 14.5VC 0201

TVS DIODE 7VWM 14.5VC 0201

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3522-01UTG F10265DKR-ND 144-SP3522-01UTG 934721-SP3522-01UTG 27AK1568 SP3522-01UTG SP3522-01UTG
Product Name 0.15pF 22kV avalanche diodes TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SP3522-01UTG Esd Protection Diode, 14.5V, Dfn; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 7 volts
CT 0.1500 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data