Littelfuse, Inc. 2.5pF, 30A Discrete TVS Diode SP4020-01FTG

Description
The SP4020-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant
Request a Quote Datasheet
Description
The SP4020-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5pF, 30A Discrete TVS Diode - SP4020-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
2.5pF, 30A Discrete TVS Diode
SP4020-01FTG
2.5pF, 30A Discrete TVS Diode SP4020-01FTG
The SP4020-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant

The SP4020-01FTG components integrate low capacitance steering diodes with one or two avalanche breakdown diodes for unidirectional or bidirectional protection, respectively, to protect against ESD and lightning induced surge events. These devices can safely absorb up to 30A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. The low loading capacitance and high surge capability make it ideal for protecting telecommunication ports such as Ethernet and other high speed data interfaces. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 2.5pF (@ VR=0V) Low leakage current of 0.1μA at 3.3V Unidirectional and Bidirectional configuration Small SOD323 package fits 0805 footprints Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified Halogen-free, Lead-Free and RoHS-Compliant

Supplier's Site Datasheet
SMD 750W 3.3V TVS Protection Diode - 144-SP4020-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750W 3.3V TVS Protection Diode
144-SP4020-01FTG
SMD 750W 3.3V TVS Protection Diode 144-SP4020-01FTG
TVS Diode, 750W, 3.3V VRWM, Unidirectional, SMD Product overview: SP4020-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 750W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 750W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4020-01FTG can be used for catalog matching and distributor lookup.

TVS Diode, 750W, 3.3V VRWM, Unidirectional, SMD Product overview: SP4020-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 750W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 750W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4020-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4020-01FTG - 802104-SP4020-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4020-01FTG
802104-SP4020-01FTG
TVS - TVS - Diodes - SP4020-01FTG 802104-SP4020-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 802104-SP4020-01FTG Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Ethernet Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Maximum) Voltage - Breakdown (Min): 3.5V Current - Peak Pulse (10/1000μs): 30A (8/20μs) Power - Peak Pulse: 750W Power Line Protection: No Supplier Device Package: SOD-323 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-76, SOD-323 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 21.8V (Typ) Capacitance at Frequency: 2.5pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802104-SP4020-01FTG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Ethernet
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 3.5V
Current - Peak Pulse (10/1000μs): 30A (8/20μs)
Power - Peak Pulse: 750W
Power Line Protection: No
Supplier Device Package: SOD-323
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-76, SOD-323
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 21.8V (Typ)
Capacitance at Frequency: 2.5pF at 1MHz

Buy Now
TVS Diodes - F6270DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6270DKR-ND
TVS Diodes F6270DKR-ND
21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6270TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6270TR-ND
TVS Diodes F6270TR-ND
21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6270CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6270CT-ND
TVS Diodes F6270CT-ND
21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1714224P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714224P
TVS Diodes 1714224P
3.3V 30A Unidirectional TVS Diode

3.3V 30A Unidirectional TVS Diode

Supplier's Site
TVS Diodes - 1714224 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714224
TVS Diodes 1714224
3.3V 30A Unidirectional TVS Diode

3.3V 30A Unidirectional TVS Diode

Supplier's Site
TVS Diodes - 1713888 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713888
TVS Diodes 1713888
3.3V 30A Unidirectional TVS Diode

3.3V 30A Unidirectional TVS Diode

Supplier's Site
TVS Diodes SP4020-01FTG
TVS DIODE 3.3VWM 21.8VC SOD323

TVS DIODE 3.3VWM 21.8VC SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP4020-01FTG
TVS Diodes / ESD Suppressors SP4020-01FTG
TVS Diodes / ESD Suppressors 2.5pF 30A for Surge Protection

TVS Diodes / ESD Suppressors 2.5pF 30A for Surge Protection

Buy Now Datasheet
Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse - 05X0401 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse
05X0401
Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse 05X0401
ESD PROTECTION DIODE, TVS, SOD-323-2, FULL REEL; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, TVS, SOD-323-2, FULL REEL; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse - 05X0400 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse
05X0400
Esd Protection Diode, Tvs, Sod-323-2; Clamping Voltage Vc Max Littelfuse 05X0400
ESD PROTECTION DIODE, TVS, SOD-323-2; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, TVS, SOD-323-2; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:750W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 3.3V, Sod-323; Clamping Voltage Vc Max Littelfuse - 15AC8688 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Sod-323; Clamping Voltage Vc Max Littelfuse
15AC8688
Diode, Esd Protection, 3.3V, Sod-323; Clamping Voltage Vc Max Littelfuse 15AC8688
DIODE, ESD PROTECTION, 3.3V, SOD-323; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:750W; Product Range:SPA SP4020 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOD-323; Clamping Voltage Vc Max:21.8V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:750W; Product Range:SPA SP4020 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4020-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4020-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4020-01FTG
TVS DIODE 3.3VWM 21.8VC SOD323

TVS DIODE 3.3VWM 21.8VC SOD323

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP4020-01FTG 144-SP4020-01FTG 802104-SP4020-01FTG F6270DKR-ND 1714224P 1714224 SP4020-01FTG SP4020-01FTG 05X0401 SP4020-01FTG
Product Name 2.5pF, 30A Discrete TVS Diode SMD 750W 3.3V TVS Protection Diode TVS - TVS - Diodes - SP4020-01FTG TVS Diodes TVS Diodes TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Esd Protection Diode, Tvs, Sod-323-2, Full Reel; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 3.3 volts
VBR 3.5 to ? volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
CT 2.5 pF 2.5 pF
Unlock Full Specs
to access all available technical data