Littelfuse, Inc. 0.35pF, 18kV Diode Array SP3401-02UTG

Description
SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD strikes up to ±18 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±18kV contact, ±30kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 10 A (tP=8/20μs) Low capacitance of 0.35pF (TYP) per I/O Low leakage current of 1nA (TYP) at 3.3V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote
Description
SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD strikes up to ±18 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±18kV contact, ±30kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 10 A (tP=8/20μs) Low capacitance of 0.35pF (TYP) per I/O Low leakage current of 1nA (TYP) at 3.3V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SP3401-02UTG is a TVS diode array designed to protect high-speed interfaces such as USB 3.1 Gen 1 and DisplayPort against ElectroStatic Discharge (ESD). It is packaged in a µDFN-6L (JEDEC MO-229) measuring 1.55 mm to 1.65 mm by 0.95 mm to 1.05 mm. The device offers a typical line capacitance of 0.35 pF per I/O and can withstand ±18 kV contact discharge and ±30 kV air discharge per IEC 61000-4-2, with a peak pulse current rating of 10 A (8/20 μs). It operates from -40°C to 125°C, has a reverse standoff voltage of 3.3 V, and leakage current of 1 nA typical at 3.3 V. The part is AEC-Q101 qualified, moisture sensitivity level MSL-1, and complies with RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

SP3401-02UTG is a TVS diode array designed to protect high-speed interfaces such as USB 3.1 Gen 1 and DisplayPort against ElectroStatic Discharge (ESD). It is packaged in a µDFN-6L (JEDEC MO-229) measuring 1.55 mm to 1.65 mm by 0.95 mm to 1.05 mm. The device offers a typical line capacitance of 0.35 pF per I/O and can withstand ±18 kV contact discharge and ±30 kV air discharge per IEC 61000-4-2, with a peak pulse current rating of 10 A (8/20 μs). It operates from -40°C to 125°C, has a reverse standoff voltage of 3.3 V, and leakage current of 1 nA typical at 3.3 V. The part is AEC-Q101 qualified, moisture sensitivity level MSL-1, and complies with RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
0.35pF, 18kV Diode Array - SP3401-02UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.35pF, 18kV Diode Array
SP3401-02UTG
0.35pF, 18kV Diode Array SP3401-02UTG
SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD strikes up to ±18 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±18kV contact, ±30kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 10 A (tP=8/20μs) Low capacitance of 0.35pF (TYP) per I/O Low leakage current of 1nA (TYP) at 3.3V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

SP3401-02UTG is specifically designed to protect high-speed interfaces against ElectroStatic Discharge (ESD), such as DisplayPort interfaces and USB 3.1 Gen 1. The signal line is protected by a TVS diode offering low line capacitance of 0.35 pF typical. SP3401 can safely absorb repetitive ESD strikes up to ±18 kV contact exceeding IEC 61000-4-2, level 4 ( ±8kV contact discharge). Excellent low capacitance, clamping capability, low leakage, and fast response time make this parts an ideal solution for protecting high speed data lines. ESD, IEC 61000-4-2, ±18kV contact, ±30kV air EFT, IEC 61000-4-4, 80 A (tP=5/50ns) Lightning, IEC 61000- 4-5 2nd edition, 10 A (tP=8/20μs) Low capacitance of 0.35pF (TYP) per I/O Low leakage current of 1nA (TYP) at 3.3V Small form factor μDFN (JEDEC MO-229) package provides flow through routing to simplify PCB layout AEC-Q101 qualified Moisture Sensitivity Level(MSL -1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-SP3401-02UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3401-02UTG
TVS Protection Diode 144-SP3401-02UTG
TVS DIODE 3.3VWM 9VC 6UDFN Product overview: SP3401-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3401-02UTG can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9VC 6UDFN Product overview: SP3401-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3401-02UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SP3401-02UTGCT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

Buy Now Datasheet
TVS Diodes - 18-SP3401-02UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

Buy Now Datasheet
TVS Diodes - 18-SP3401-02UTGTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300838-SP3401-02UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300838-SP3401-02UTG
Circuit Protection - TVS - Diodes 1300838-SP3401-02UTG
Win Source Part Number: 1300838-SP3401-02UTG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Applications: Ethernet, USB 3.1 Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 6.5V Voltage - Clamping (Max) @ Ipp: 9V Power Line Protection: No Capacitance @ Frequency: 0.8pF @ 1MHz Current - Peak Pulse (10/1000µs): 10A (8/20µs) Package / Case: 6-UFDFN Supplier Device Package: 6-µDFN (1.6x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: 18-SP3401-02UTGDKR,1 8-SP3401-02UTGCT,18- SP3401-02UTGTR,-1024 -SP3401-02UTGCT

Win Source Part Number: 1300838-SP3401-02UTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Applications: Ethernet, USB 3.1
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 9V
Power Line Protection: No
Capacitance @ Frequency: 0.8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: 6-UFDFN
Supplier Device Package: 6-µDFN (1.6x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: 18-SP3401-02UTGDKR,18-SP3401-02UTGCT,18-SP3401-02UTGTR,-1024-SP3401-02UTGCT

Buy Now Datasheet
TVS Diodes SP3401-02UTG
TVS DIODE 3.3VWM 9VC 6UDFN

TVS DIODE 3.3VWM 9VC 6UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3401-02UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3401-02UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3401-02UTG
TVS DIODE 3.3VWM 9VC 6UDFN

TVS DIODE 3.3VWM 9VC 6UDFN

Supplier's Site
Esd Protect Device, Aec-Q101, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse - 27AK1567 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse
27AK1567
Esd Protect Device, Aec-Q101, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse 27AK1567
ESD PROTECT DEVICE, AEC-Q101, 3.3V, UDFN; Clamping Voltage Vc Max:9V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:SPA SP3401 Series RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 3.3V, UDFN; Clamping Voltage Vc Max:9V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:SPA SP3401 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP3401-02UTG 144-SP3401-02UTG 18-SP3401-02UTGCT-ND 1300838-SP3401-02UTG SP3401-02UTG SP3401-02UTG 27AK1567
Product Name 0.35pF, 18kV Diode Array TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protect Device, Aec-Q101, 3.3V, Udfn; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
CT 0.8000 pF 0.8000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data