Automation sensor transient and overvoltage protection Product overview: SPT01-335DEE from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPT01-335DEE can be used for catalog matching and distributor lookup.
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6+3-QFN (3x3)
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6+3-QFN (3x3)
46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6+3-QFN (3x3)
Win Source Part Number: 1298406-SPT01-335DEE
Category: Circuit Protection>TVS - Diodes
Series: SPT
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 3
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 38V
Voltage - Clamping (Max) @ Ipp: 46V
Power - Peak Pulse: 100W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 6-VQFN Exposed Pad
Supplier Device Package: 6+3-QFN (3x3)
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: SPT01-335DEE,497-187
Base Product Number: SPT01
TVS DIODE 33VWM 46VC 6+3-QFN
TVS Diodes / ESD Suppressors AUTO SENSOR TRANS OVER VLT PRCT
TVS DIODE 33VWM 46VC 6+3-QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SPT01-335DEE | 497-18726-6-ND | 1298406-SPT01-335DEE | SPT01-335DEE | SPT01-335DEE | SPT01-335DEE |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | Tape and Reel | 6-VQFN Exposed Pad | 6-VQFN Exposed Pad | 6+3-QFN (3x3) | 6-VQFN Exposed Pad | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | 100 watts | |
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |