100 V Switching Diode, SOD-123 2 LEAD, 3000-REEL Product overview: SMMSD4148T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMMSD4148T1G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 1252044-SMMSD4148T1G
Packaging: Reel - TR
Package: SOD-123
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SMMSD4148
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 1N4148W/D3; 1N4448W-VGS08; 1N4448W-GS18;
Introduction Date: March 29, 2000
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
100 V Switching Diode
ON Semiconductor, SMMSD4148T1G
ON Semiconductor, SMMSD4148T1G
ON Semiconductor, SMMSD4148T1G
SMALL SIGNAL DIODE, SINGLE, SOD-123; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD123
DIODE GEN PURP 100V 200MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-SMMSD4148T1G | SMMSD4148T1GOSTR-ND | 1252044-SMMSD4148T1G | SMMSD4148T1G | 1867875P | 1867875 | 02AC3899 | SMMSD4148T1G | SMMSD4148T1G |
| Product Name | 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SMMSD4148T1G | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Small Signal Diode, Single, Sod-123; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 0.2000 amps | ||||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Standard |