Manufacturer: STMicroelectronics
Win Source Part Number: 1101656-SPV1001N30
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 12.5A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: -45°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-PQFN (5x6)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
12.5A, 30V, SILICON, RECTIFIER DIODE, 6 X 5 MM, ROHS COMPLIANT, PLASTIC, QFN-8 Product overview: SPV1001N30 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 30V, QFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.5A, 30V, QFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SPV1001N30 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 30V 12.5A 8PQFN
DIODE GEN PURP 30V 12.5A 8PQFN
DIODE GEN PURP 30V 12.5A 8PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1101656-SPV1001N30 | 280-SPV1001N30 | 761-SPV1001N30 | SPV1001N30 | SPV1001N30 |
| Product Name | Diodes, Rectifiers - Single - SPV1001N30 | 12.5A 30V QFN Diode and Rectifier | DIODE GEN PURP 30V 12.5A 8PQFN | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |
| VR | 30 volts | 30 volts | 30 volts | ||
| IR | 1.00E-3 mA | 1.00E-3 mA | 1.00E-3 mA | ||
| Tj | -45 to 150 C (-49 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |