DIODE VARACTOR CAP 15V CC SC-70 Product overview: SMV1236-074LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1236-074LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 047113-SMV1236-074LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 5.3pF @ 6V, 50MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 3.5
Capacitance Ratio Condition: C1/C6
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-70 3-Lead
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
DIODE VARACTOR CAP 15V CC SC-70
DIODE VARACTOR CAP 15V CC SC-70
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SMV1236-074LF | 047113-SMV1236-074LF | SMV1236-074LF | SMV1236-074LF |
| Product Name | 15V Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1236-074LF | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Tape & Reel (TR) | SC-70 3-Lead | SC-70 3-Lead | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |