The SP721 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal orbus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface Capability for HBM Standards MIL STD 3015.7 15kV IEC 61000-4-2, Direct Discharge, Single Input 4 kV (Level 2) Two Inputs in Parallel 8 kV (Level 4) IEC 61000-4-2, Air Discharge 15 kV (Level 4) High Peak Current Capability IEC 61000-4-5 (8/20µs) ±3A Single Pulse, 100µs Pulse Width...............
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257677-SP721AB
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.harris.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,960
MSL Level: 1 (Unlimited)
TVS DEVICE MIXED 8SOIC
TVS ARRAY ESD 6 INPUT 8-SOIC
| Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SP721AB | 1257677-SP721AB | SP721AB | SP721AB |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP721 - SP721AB | TVS - TVS - Mixed Technology - SP721AB | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |