TVS Diode Uni-Dir 6V 35pF SOT-23 ESD Suppressor Product overview: SN65220DBVR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 35pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 35pF, SOT-23, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220DBVR can be used for catalog matching and distributor lookup.
IC SINGLE USB PORT TVS SOT-23-6
TVS Diodes / ESD Suppressors Single USB Port
7V 6.5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DEVICE MIXED 7V SOT23-6
DIODE, TVS; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:385mW; Product Range:SN652 Series; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 149-SN65220DBVR | SN65220DBVR | SN65220DBVR | SN65220DBVR | SN65220DBVR | 29AH7412 |
| Product Name | 6V 35pF SOT-23 TVS Protection Diode | Mixed Technology | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Diode, Tvs; Clamping Voltage Vc Max Texas Instruments |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23-6 | SOT-23-6 | SOT23 | SOT23; SOT-23-6 |