Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP721 - SP721ABT SP721ABT

Description
The SP721 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal orbus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface Capability for HBM Standards MIL STD 3015.7 .................... ................15kV IEC 61000-4-2, Direct Discharge, Single Input............... .................... .........4kV (Level 2) Two Inputs in Parallel............ ..................8k V (Level 4) IEC 61000-4-2, Air Discharge 15 kV (Level 4) High Peak Current Capability IEC 61000-4-5 (8/20µs) ±3A Single Pulse, 100µs Pulse Width............... ±2A Single Pulse, 4 µs Pulse Width ±5 A
Datasheet
Description
The SP721 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal orbus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface Capability for HBM Standards MIL STD 3015.7 .................... ................15kV IEC 61000-4-2, Direct Discharge, Single Input............... .................... .........4kV (Level 2) Two Inputs in Parallel............ ..................8k V (Level 4) IEC 61000-4-2, Air Discharge 15 kV (Level 4) High Peak Current Capability IEC 61000-4-5 (8/20µs) ±3A Single Pulse, 100µs Pulse Width............... ±2A Single Pulse, 4 µs Pulse Width ±5 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP721 - SP721ABT - SP721ABT - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP721 - SP721ABT
SP721ABT
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP721 - SP721ABT SP721ABT
The SP721 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal orbus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface Capability for HBM Standards MIL STD 3015.7 .................... ................15kV IEC 61000-4-2, Direct Discharge, Single Input............... .................... .........4kV (Level 2) Two Inputs in Parallel............ ..................8k V (Level 4) IEC 61000-4-2, Air Discharge 15 kV (Level 4) High Peak Current Capability IEC 61000-4-5 (8/20µs) ±3A Single Pulse, 100µs Pulse Width............... ±2A Single Pulse, 4 µs Pulse Width ±5 A

The SP721 is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal orbus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. ESD Interface Capability for HBM Standards MIL STD 3015.7 ....................................15kV IEC 61000-4-2, Direct Discharge, Single Input............................................4kV (Level 2) Two Inputs in Parallel..............................8kV (Level 4) IEC 61000-4-2, Air Discharge 15 kV (Level 4) High Peak Current Capability IEC 61000-4-5 (8/20µs) ±3A Single Pulse, 100µs Pulse Width...............±2A Single Pulse, 4 µs Pulse Width ±5 A

Supplier's Site Datasheet
Mixed Technology - SP721ABT - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SP721ABT
Mixed Technology SP721ABT
TVS ARRAY ESD 6 INPUT 8-SOIC

TVS ARRAY ESD 6 INPUT 8-SOIC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SP721ABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SP721ABT
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SP721ABT
TVS DEVICE MIXED 8SOIC

TVS DEVICE MIXED 8SOIC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP721ABT SP721ABT SP721ABT
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP721 - SP721ABT Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data