TVS DIODE; Product Range:Trisil SMTPA Series; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
THYRISTOR 220V 150A DO214AA
THYRISTOR 220V 150A DO214AA
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 04AJ4636 | SMTPA220 | SMTPA220 |
| Product Name | Tvs Diode; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| RoHS Compliant | RoHS |