Littelfuse, Inc. 3pF, 4kV, SCR & Diode Rail Clamp Array SP721ABTG

Description
The SP721ABTG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards
Request a Quote Datasheet
Description
The SP721ABTG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3pF, 4kV, SCR & Diode Rail Clamp Array - SP721ABTG - Littelfuse, Inc.
Rosemont, IL, United States
3pF, 4kV, SCR & Diode Rail Clamp Array
SP721ABTG
3pF, 4kV, SCR & Diode Rail Clamp Array SP721ABTG
The SP721ABTG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards

The SP721ABTG is an array of SCR/Diode bipolar structures for ESD and over-voltage protection to sensitive input circuits. The SP721 has 2 protection SCR/Diode device structures per input. There are a total of 6 available inputs that can be used to protect up to 6 external signal or bus lines. Over-voltage protection is from the IN (Pins 1 - 3 and Pins 5 - 7) to V+ or V-. The SCR structures are designed for fast triggering at a threshold of one +VBE diode threshold above V+ (Pin 8) or a -VBE diode threshold below V- (Pin 4). From an IN input, a clamp to V+ is activated if a transient pulse causes the input to be increased to a voltage level greater than one VBE above V+. A similar clamp to V- is activated if a negative pulse, one VBE less than V-, is applied to an IN input. Single input ESD interface capability of 4 kV by contact and 15 kV through the air Peak single pulse current capability of ±3A (8/20μs) Single-ended voltage range to +30V and differential voltage range to ±15 V Fast switching, with 2 ns rise time Low typical input leakage of 1 nA at 25℃ Low typical input capacitance of 3 pF 14 SCR–diode Pairs Operate at temperatures ranging from –40°C to +105°C Meet MIL STD 3015.7, IEC 61000-4-2, and IEC 61000-4-5 standards

Supplier's Site Datasheet
TVS Diodes - 1714325P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714325P
TVS Diodes 1714325P
TVS Diode Array 6 CH SOIC8

TVS Diode Array 6 CH SOIC8

Supplier's Site
TVS Diodes - 1714325 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714325
TVS Diodes 1714325
TVS Diode Array 6 CH SOIC8

TVS Diode Array 6 CH SOIC8

Supplier's Site
TVS Diodes - 1713895 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713895
TVS Diodes 1713895
TVS Diode Array 6 CH SOIC8

TVS Diode Array 6 CH SOIC8

Supplier's Site
Singapore, Singapore
30V 3pF 3A SOIC TVS Protection Diode
149-SP721ABTG
30V 3pF 3A SOIC TVS Protection Diode 149-SP721ABTG
Bidirectional TVS Diode, 30V, 6 Ch, SOIC, 3pF, 3A Surge Product overview: SP721ABTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 3pF, 3A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 3pF, 3A, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP721ABTG can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 30V, 6 Ch, SOIC, 3pF, 3A Surge Product overview: SP721ABTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 3pF, 3A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 3pF, 3A, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SP721ABTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mixed Technology - SP721ABTG - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
SP721ABTG
Mixed Technology SP721ABTG
TVS ARRAY ESD 6 INPUT 30V 8-SOIC

TVS ARRAY ESD 6 INPUT 30V 8-SOIC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - SP721ABTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
SP721ABTG
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology SP721ABTG
TVS DEVICE MIXED 8SOIC

TVS DEVICE MIXED 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP721ABTG
TVS Diodes / ESD Suppressors SP721ABTG
TVS Diodes / ESD Suppressors 6 CH DIODE ARRAY

TVS Diodes / ESD Suppressors 6 CH DIODE ARRAY

Buy Now Datasheet
Diode, Tvs, 3Pf, Soic-8; Clamping Voltage Vc Max Littelfuse - 06R2040 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3Pf, Soic-8; Clamping Voltage Vc Max Littelfuse
06R2040
Diode, Tvs, 3Pf, Soic-8; Clamping Voltage Vc Max Littelfuse 06R2040
DIODE, TVS, 3pF, SOIC-8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

DIODE, TVS, 3pF, SOIC-8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 3Pf, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse - 92K8998 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3Pf, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse
92K8998
Diode, Tvs, 3Pf, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse 92K8998
DIODE, TVS, 3pF, SOIC-8, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

DIODE, TVS, 3pF, SOIC-8, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:3pF RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 6Ch, 30V, Soic8; Clamping Voltage Vc Max Littelfuse - 62R9377 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 6Ch, 30V, Soic8; Clamping Voltage Vc Max Littelfuse
62R9377
Diode, Tvs, 6Ch, 30V, Soic8; Clamping Voltage Vc Max Littelfuse 62R9377
DIODE, TVS, 6CH, 30V, SOIC8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 6CH, 30V, SOIC8; Clamping Voltage Vc Max:-; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP721 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP721ABTG 1714325P 1714325 149-SP721ABTG SP721ABTG SP721ABTG SP721ABTG 06R2040
Product Name 3pF, 4kV, SCR & Diode Rail Clamp Array TVS Diodes TVS Diodes 30V 3pF 3A SOIC TVS Protection Diode Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology TVS Diodes / ESD Suppressors Diode, Tvs, 3Pf, Soic-8; Clamping Voltage Vc Max Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 30 volts
CT 3 pF
Unlock Full Specs
to access all available technical data