Littelfuse, Inc. 3.3V Diode Array SP4042-02UTG

Description
The SP4042-02UTG integrates low capacitance steering diodes with a TVS diode to provide 2 channels of protection against lightning induced surge events and ESD. This robust device can safely absorb up to 120A per IEC61000-4-5 (tP= 2/10μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. The low loading capacitance makes the SP4042 ideal for protecting Ethernet interfaces. ESD, IEC61000-4-2, ±30kV contact, ±30kV air Lightning, IEC61000-4-5, 2nd edition,120 A (tP=2/10μs) EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Low capacitance of 11pF(TYP) per line Low leakage current of 0.1μA (MAX) at 3.3V Lead-free and RoHS compliant
Request a Quote Datasheet
Description
The SP4042-02UTG integrates low capacitance steering diodes with a TVS diode to provide 2 channels of protection against lightning induced surge events and ESD. This robust device can safely absorb up to 120A per IEC61000-4-5 (tP= 2/10μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. The low loading capacitance makes the SP4042 ideal for protecting Ethernet interfaces. ESD, IEC61000-4-2, ±30kV contact, ±30kV air Lightning, IEC61000-4-5, 2nd edition,120 A (tP=2/10μs) EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Low capacitance of 11pF(TYP) per line Low leakage current of 0.1μA (MAX) at 3.3V Lead-free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Diode Array - SP4042-02UTG - Littelfuse, Inc.
Rosemont, IL, United States
3.3V Diode Array
SP4042-02UTG
3.3V Diode Array SP4042-02UTG
The SP4042-02UTG integrates low capacitance steering diodes with a TVS diode to provide 2 channels of protection against lightning induced surge events and ESD. This robust device can safely absorb up to 120A per IEC61000-4-5 (tP= 2/10μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. The low loading capacitance makes the SP4042 ideal for protecting Ethernet interfaces. ESD, IEC61000-4-2, ±30kV contact, ±30kV air Lightning, IEC61000-4-5, 2nd edition,120 A (tP=2/10μs) EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Low capacitance of 11pF(TYP) per line Low leakage current of 0.1μA (MAX) at 3.3V Lead-free and RoHS compliant

The SP4042-02UTG integrates low capacitance steering diodes with a TVS diode to provide 2 channels of protection against lightning induced surge events and ESD. This robust device can safely absorb up to 120A per IEC61000-4-5 (tP= 2/10μs) without performance degradation and a minimum ±30kV ESD per IEC61000-4-2 international standard. The low loading capacitance makes the SP4042 ideal for protecting Ethernet interfaces. ESD, IEC61000-4-2, ±30kV contact, ±30kV air Lightning, IEC61000-4-5, 2nd edition,120 A (tP=2/10μs) EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Low capacitance of 11pF(TYP) per line Low leakage current of 0.1μA (MAX) at 3.3V Lead-free and RoHS compliant

Supplier's Site Datasheet
2500W 3.3V TVS Protection Diode - 144-SP4042-02UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500W 3.3V TVS Protection Diode
144-SP4042-02UTG
2500W 3.3V TVS Protection Diode 144-SP4042-02UTG
Trans Voltage Suppressor Diode, 2500W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, MO-229, UDFN-10 Product overview: SP4042-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2500W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4042-02UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2500W, 3.3V V(RWM), Unidirectional, 1 Element, Silicon, MO-229, UDFN-10 Product overview: SP4042-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2500W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4042-02UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7378DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7378DKR-ND
TVS Diodes F7378DKR-ND
22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
TVS Diodes - F7378TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7378TR-ND
TVS Diodes F7378TR-ND
22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
TVS Diodes - F7378CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7378CT-ND
TVS Diodes F7378CT-ND
22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299990-SP4042-02UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299990-SP4042-02UTG
Circuit Protection - TVS - Diodes 1299990-SP4042-02UTG
Win Source Part Number: 1299990-SP4042-02UTG Category: Circuit Protection>TVS - Diodes Series: SP4042, SPA® Type: Steering (Rail to Rail) Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.5V Voltage - Clamping (Max) @ Ipp: 22V Power - Peak Pulse: 2500W (2.5kW) Power Line Protection: Yes Capacitance @ Frequency: 11pF @ 1MHz Current - Peak Pulse (10/1000µs): 100A (2/10µs) Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: 10-UDFN (2.6x2.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F7378CT,F7378TR,F737 8DKR,-SP4042-02UTG

Win Source Part Number: 1299990-SP4042-02UTG
Category: Circuit Protection>TVS - Diodes
Series: SP4042, SPA®
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.5V
Voltage - Clamping (Max) @ Ipp: 22V
Power - Peak Pulse: 2500W (2.5kW)
Power Line Protection: Yes
Capacitance @ Frequency: 11pF @ 1MHz
Current - Peak Pulse (10/1000µs): 100A (2/10µs)
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: 10-UDFN (2.6x2.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7378CT,F7378TR,F7378DKR,-SP4042-02UTG

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4042-02UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4042-02UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4042-02UTG
TVS DIODE 3.3VWM 22VC 10UDFN

TVS DIODE 3.3VWM 22VC 10UDFN

Supplier's Site
TVS Diodes SP4042-02UTG
TVS DIODE 3.3VWM 22VC 10UDFN

TVS DIODE 3.3VWM 22VC 10UDFN

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse - 31AC6993 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse
31AC6993
Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse 31AC6993
DIODE, ESD PROTECTION, 3.3V, UDFN-10; Clamping Voltage Vc Max:25V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4042 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, UDFN-10; Clamping Voltage Vc Max:25V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP4042 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP4042-02UTG 144-SP4042-02UTG F7378DKR-ND 1299990-SP4042-02UTG SP4042-02UTG SP4042-02UTG 31AC6993
Product Name 3.3V Diode Array 2500W 3.3V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 3.3V, Udfn-10; Clamping Voltage Vc Max Littelfuse
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
VBR 3.5 to ? volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
CT 11 pF 11 pF
Unlock Full Specs
to access all available technical data