2-Ch TVS Diode, 6V, 35pF, 7V Clamp, SOT-23-6, USB Product overview: SN65220DBVTG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 35pF, 7V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 35pF, 7V, TVS Protection Diode, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-SN65220DBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098720-SN65220DBVTG
Packaging: Reel - TR
Applications: USB
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 7V
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 7V SOT23-6
IC USB TRANSIENT SUPP SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 149-SN65220DBVTG4 | 1098720-SN65220DBVTG4 | SN65220DBVTG4 | SN65220DBVTG4 |
| Product Name | 6V 35pF 7V SOT-23 TVS Protection Diode | TVS - TVS - Mixed Technology - SN65220DBVTG4 | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Configuration | Single | |||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23-6 |