This series is not recommended for new designs. Suggests to use SP1004U-ULC-04UTG / SP3420-04UTG commercial series or SESD1004Q4UG-0020-09
5V TVS Diode, 4A Peak Pulse, 0.5pF Cap, Unidirectional, SMT Product overview: SP0524PUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 4A, 0.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 4A, 0.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0524PUTG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101140-SP0524PUTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-μDFN (2.5x1.0)
STAND-OFF Voltage (Vwm): 5V (Max)
Max Clamping Voltage: 7V (Typ)
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
ESD PROTECTION ARRAY, 5V, UDFN-10, FULL REEL; Clamping Voltage Vc Max:7V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 7VC 10UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0524PUTG | 144-SP0524PUTG | 1101140-SP0524PUTG | 53W3289 | SP0524PUTG | SP0524PUTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP0524P - SP0524PUTG | 5V 4A 0.5pF TVS Protection Diode | TVS - TVS - Diodes - SP0524PUTG | Esd Protection Array, 5V, Udfn-10, Full Reel; Clamping Voltage Vc Max Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 5 volts | |||||
| CT | 0.5000 pF | 0.5000 pF | ||||
| Configuration | Single |