Littelfuse, Inc. 3.3V 20A Diode Array - Qualified to AEC-Q101 SP4065-08ATG

Description
The SP4065-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting highspeed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 20A (8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 1μA (MAX) at 3.3V Halogen free, Lead-free and RoHS compliant Moisture Sensitivity Level (MSL - Level 1)
Request a Quote Datasheet
Description
The SP4065-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting highspeed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 20A (8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 1μA (MAX) at 3.3V Halogen free, Lead-free and RoHS compliant Moisture Sensitivity Level (MSL - Level 1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 20A Diode Array - Qualified to AEC-Q101 - SP4065-08ATG - Littelfuse, Inc.
Rosemont, IL, United States
3.3V 20A Diode Array - Qualified to AEC-Q101
SP4065-08ATG
3.3V 20A Diode Array - Qualified to AEC-Q101 SP4065-08ATG
The SP4065-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting highspeed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 20A (8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 1μA (MAX) at 3.3V Halogen free, Lead-free and RoHS compliant Moisture Sensitivity Level (MSL - Level 1)

The SP4065-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd Edition (tp=8/20μs) without performance degradation and a minimum ±30kV ESD per IEC 61000-4-2 International Standard. Their low loading capacitance also makes them ideal for protecting highspeed signal pins. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5, 2nd Edition 20A (8/20μs) Low capacitance of 4.4pF (TYP) per I/O Low leakage current of 1μA (MAX) at 3.3V Halogen free, Lead-free and RoHS compliant Moisture Sensitivity Level (MSL - Level 1)

Supplier's Site Datasheet
TVS Diodes - F6451TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6451TR-ND
TVS Diodes F6451TR-ND
13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - F6451CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6451CT-ND
TVS Diodes F6451CT-ND
13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
TVS Diodes - F6451DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6451DKR-ND
TVS Diodes F6451DKR-ND
13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP

Buy Now Datasheet
Singapore, Singapore
SMD 300W 3.3V MSOP TVS Protection Diode
144-SP4065-08ATG
SMD 300W 3.3V MSOP TVS Protection Diode 144-SP4065-08ATG
300W 3.3V Unidirectional TVS Diode, 8-Ch, MSOP, SMD Product overview: SP4065-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 3.3V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4065-08ATG can be used for catalog matching and distributor lookup.

300W 3.3V Unidirectional TVS Diode, 8-Ch, MSOP, SMD Product overview: SP4065-08ATG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 3.3V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4065-08ATG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP4065-08ATG - 1101355-SP4065-08ATG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP4065-08ATG
1101355-SP4065-08ATG
TVS - TVS - Diodes - SP4065-08ATG 1101355-SP4065-08ATG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101355-SP4065-08ATG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 8 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP STAND-OFF Voltage (Vwm): 3.3V (Max) Max Clamping Voltage: 13.5V (Typ) Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101355-SP4065-08ATG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 8
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
STAND-OFF Voltage (Vwm): 3.3V (Max)
Max Clamping Voltage: 13.5V (Typ)
Peak Pulse Current(Ippm): 20A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes SP4065-08ATG
TVS DIODE 3.3VWM 13.5VC 10MSOP

TVS DIODE 3.3VWM 13.5VC 10MSOP

Supplier's Site Datasheet
Esd Protection Device, 3.3V, Msop-10; Clamping Voltage Vc Max Littelfuse - 18AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 3.3V, Msop-10; Clamping Voltage Vc Max Littelfuse
18AC7756
Esd Protection Device, 3.3V, Msop-10; Clamping Voltage Vc Max Littelfuse 18AC7756
ESD PROTECTION DEVICE, 3.3V, MSOP-10; Clamping Voltage Vc Max:13.5V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:SPA SP4065 Series; Automotive Qualification RoHS Compliant: Yes

ESD PROTECTION DEVICE, 3.3V, MSOP-10; Clamping Voltage Vc Max:13.5V; Diode Case Style:MSOP; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:SPA SP4065 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP4065-08ATG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP4065-08ATG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP4065-08ATG
TVS DIODE 3.3VWM 13.5VC 10MSOP

TVS DIODE 3.3VWM 13.5VC 10MSOP

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP4065-08ATG F6451TR-ND 144-SP4065-08ATG 1101355-SP4065-08ATG SP4065-08ATG 18AC7756 SP4065-08ATG
Product Name 3.3V 20A Diode Array - Qualified to AEC-Q101 TVS Diodes SMD 300W 3.3V MSOP TVS Protection Diode TVS - TVS - Diodes - SP4065-08ATG TVS Diodes Esd Protection Device, 3.3V, Msop-10; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
VR 3.3 volts
VBR 3.5 to ? volts
CT 4.4 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data