The Transient Voltage Suppressor (TVS) Trisil SMTPA Series is a bidirectional device designed for protecting telecommunication equipment from voltage transients caused by lightning and AC power line disturbances. This specific part operates within a voltage range of 62 V and is compliant with RoHS standards. Key features include low capacitance values ranging from 12 pF to 20 pF at 50 V, a maximum leakage current of 2 µA, and a holding current of 150 mA minimum. The device can handle a repetitive peak pulse current of 50 A with a waveform of 10/1000 µs. It is suitable for applications in analog and digital line cards, terminals, and central office equipment. The Trisil is designed to provide fail-safe operation in short circuit conditions, ensuring enhanced protection for connected devices. It meets various industry standards, including UL1950, IEC950, and FCC part 68, making it a reliable choice for engineers looking to safeguard their telecommunication systems.
Telecom transient arrestor,SMTPA62
Telecom transient arrestor,SMTPA62
Telecom transient arrestor,SMTPA62
Transient Voltage Suppressor, TVS, Trisil SMTPA Series, Bidirectional, 56 V, SMD, 2, 62 V RoHS Compliant: Yes
DIODE, TVS, 62V, SMB; Product Range:Trisil SMTPA Series; TVS Polarity:Bidirection
THYRISTOR 62V 150A DO214AA
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4857147P | 4857147 | 45Y7739 | SMTPA62 | SMTPA62 |
| Product Name | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Trisil Smtpa Series, Bidirectional, 56 V, Smd, 2, 62 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Thyristors |
| Configuration | Single | Single |