This series is not recommended for new designs. Suggests to use SPHVxx-01ETG commercial series or AQHVxx-01ETG automotive grade series for the new designs in near future. The Littelfuse SPHV Series 200W Discrete Unidirectional TVS Diode Array (SPA® Diodes) is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients far better than alternative technologies. The SPHV Series can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard without performance degradation and can safely dissipate up to 8A of induced surge current with 60 percent lower clamping voltages than alternative technologies. Their SOD882 packages make them well suited for replacing 0402-sized multilayer varistors (MLVs). Meet IEC61000-4 standards for protection against electrostatic discharges, lightning, electronic fast transients, and other transient voltage surges ESD surge capabilities of 15 KV by air and 30 kV through air Lightning surge capabilities of 2 A to 8 A EFT surge capability of 40 A Low dynamic resistance No inherent wear-out factor AEC-Q101 qualified
Win Source Part Number: 1362338-SPHV15-01KTG
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, SPHV, SPA®
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SOD-882
Supplier Device Package: SOD-882
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 28V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 46pF @ 1MHz
Unidirectional Channels: 1
California Prop 65: Warning Information
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
200W 15V Uni TVS Diode, SOD-882-2, SMT Product overview: SPHV15-01KTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SPHV15-01KTG can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 28VC SOD882
TVS DIODE 15VWM 28VC SOD882
TVS DIODE, AEC-Q101, 200W, 15V, SOD-882; Clamping Voltage Vc Max:28V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:15V; Power Dissipation Pd:-; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
TVS DIODE, AEC-Q101, 200W, 15V, SOD-882; Clamping Voltage Vc Max:28V; Diode Case Style:SOD-882; No. of Pins:2Pins; Power Dissipation Pd:200W; Product Range:SPHV Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SPHV15-01KTG | 1362338-SPHV15-01KTG | F6584TR-ND | 144-SPHV15-01KTG | SPHV15-01KTG | SPHV15-01KTG | 87X7982 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SPHV - SPHV15-01KTG | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 200W 15V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 200W, 15V, Sod-882; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 15 volts | ||||||
| Package | SOD-882 | SOD-882 | Tape and Reel | SOD-882 | SOD-882 | SOD-882 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |